☰
STP16CPPS05MTR
STP16CPPS05MTR
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 45400
STP16CPPS05MTR Specification
Specification
Part No
STP16CPPS05MTR
Category
PMIC - LED Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
Shift Register
Internal Switch(s)
Yes
Number of Outputs
16
Voltage - Supply (Min)
3V
Voltage - Supply (Max)
5.5V
Voltage - Output
20V
Current - Output / Channel
40mA
Frequency
30MHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
STP16CPPS05MTR PDF Datasheet
STP16CPPS05MTR Related Parts
STP04CM05B1R
STP04CM05B1R
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14DIP
STP04CM05MTR
STP04CM05MTR
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
STP04CM05XTTR
STP04CM05XTTR
STMicroelectronics
IC LED DRVR LIN 400MA 16HTSSOP
STP04CM596B1R
STP04CM596B1R
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14DIP
STP04CM596M1
STP04CM596M1
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14SO
STP04CM596MTR
STP04CM596MTR
STMicroelectronics
IC LED DRIVER LINEAR 500MA 14SO
STP04CM596XTTR
STP04CM596XTTR
STMicroelectronics
IC LED DRVR LINEAR 500MA 16TSSOP
STP08C596B1
STP08C596B1
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16DIP
STP08C596M
STP08C596M
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16SO
STP08C596MTR
STP08C596MTR
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16SO
STP08C596TTR
STP08C596TTR
STMicroelectronics
IC LED DRVR LINEAR 120MA 16TSSOP
STP08CDC596B1
STP08CDC596B1
STMicroelectronics
IC LED DRIVER LINEAR 120MA 16DIP
STP16CPPS05MTR Compare Parts
  • STP16CPPS05MTR vs STP2CMPQTR
  • STP16CPPS05MTR vs STP24DP05BTR
  • STP16CPPS05MTR vs STP16DPS05XTTR
  • STP16CPPS05MTR vs STP16DPS05TTR
  • STP16CPPS05MTR vs STP16DPS05PTR
  • STP16CPPS05MTR vs STP16DPS05MTR
  • STP16CPPS05MTR vs STP16DPPS05XTTR
  • STP16CPPS05MTR vs STP16DPPS05TTR
  • STP16CPPS05MTR vs STP16DPPS05PTR
  • STP16CPPS05MTR vs STP16DPPS05MTR
  • STP16CPPS05MTR vs STP16DPP05XTTR
  • STP16CPPS05MTR vs STP16DPP05TTR
  • STP16CPPS05MTR vs STP16DPP05PTR
  • STP16CPPS05MTR vs STP16DPP05MTR
  • STP16CPPS05MTR vs STP16DP05XTTR
  • STP16CPPS05MTR vs STP16DP05TTR
  • STP16CPPS05MTR vs STP16DP05PTR
  • STP16CPPS05MTR vs STP16DP05MTR
  • STP16CPPS05MTR vs STP16DP05B1R
  • STP16CPPS05MTR vs STP16CPS05XTTR
  • STP16CPPS05MTR vs STP16CPS05TTR
  • STP16CPPS05MTR vs STP16CPS05PTR
  • STP16CPPS05MTR vs STP16CPS05MTR
  • STP16CPPS05MTR vs STP16CPS05M
  • STP16CPPS05MTR vs STP16CPS05B1R
  • STP16CPPS05MTR vs STP16CPPS05XTTR
  • STP16CPPS05MTR vs STP16CPPS05TTR
  • STP16CPPS05MTR vs STP16CPPS05PTR
  • STP16CPPS05MTR vs STP16CPP05XTTR
  • STP16CPPS05MTR vs STP16CPP05TTR
  • STP16CPPS05MTR vs STP16CPP05PTR
  • STP16CPPS05MTR vs STP16CPP05MTR
  • STP16CPPS05MTR vs STP16CPC26XTR
  • STP16CPPS05MTR vs STP16CPC26TTR
  • STP16CPPS05MTR vs STP16CPC26PTR
  • STP16CPPS05MTR vs STP16CPC26MTR
  • STP16CPPS05MTR vs STP16CPC05XTTR
  • STP16CPPS05MTR vs STP16CPC05TTR
  • STP16CPPS05MTR vs STP16CPC05PTR
  • STP16CPPS05MTR vs STP16CPC05MTR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.