☰
STP16DPP05XTTR
STP16DPP05XTTR
Active
Description:  IC LED DRVR LINEAR 40MA 24TSSOP
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 42560
STP16DPP05XTTR vs STP16CPPS05MTR
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Active
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
20V
Current - Output / Channel
40mA
40mA
Frequency
30MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP-EP
24-SO