☰
STTS3000B2DN3F
STTS3000B2DN3F
Obsolete
Description:  IC MEMORY MOD TEMP SENSOR 8TDFN
Manufacturer:  STMicroelectronics
History Price: $1.95000
In Stock: 47600
STTS3000B2DN3F vs STTS424E02BDN3F
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Temp Monitoring System (Sensor), DIMM DDR Memory
Temp Monitoring System (Sensor)
Sensor Type
Internal
Internal
Sensing Temperature
-40℃ ~ 125℃
-40℃ ~ 125℃
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC (Sigma Delta), Comparator, Register Bank
ADC (Sigma Delta), Register Bank
Output Type
2-Wire Serial, I2C/SMBUS
I2C/SMBus
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
2.3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x3)
8-TDFN (2x3)