☰
STTS424E02BDN3F
STTS424E02BDN3F
Obsolete
Description:  IC TEMP SENSOR 2KB EEPRM 8-TDFN
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 10480
STTS424E02BDN3F Specification
Specification
Part No
STTS424E02BDN3F
Category
PMIC - Thermal Management
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Temp Monitoring System (Sensor)
Sensor Type
Internal
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?℃(Max)
Topology
ADC (Sigma Delta), Register Bank
Output Type
I2C/SMBus
Output Alarm
Yes
Output Fan
No
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x3)
STTS424E02BDN3F PDF Datasheet
STTS424E02BDN3F Compare Parts
  • STTS424E02BDN3F vs STTS2004B2DN3F
  • STTS424E02BDN3F vs STTS2002B2DN3F
  • STTS424E02BDN3F vs STTS424BDN3F
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!