Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Efinix Inc T13F169C3
T13F169C3
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 73 I/O 169FBGA
Manufacturer:
Efinix Inc
Datasheet:
T13F169C3 Datasheet
History Price: $7.47000
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
T13F169C3 vs T13F256C3
Part No
T13F169C3
T13F256C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Efinix Inc
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
12828
12828
Total RAM Bits
744489
744489
Number of I/O
73
195
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
169-VFBGA
256-TFBGA
Supplier Device Package
169-FBGA (9x9)
256-FBGA (13x13)