T13F169C3
T13F169C3
Active
Description:  IC FPGA 73 I/O 169FBGA
Manufacturer:  Efinix Inc
Datasheet:   T13F169C3 Datasheet
History Price: $7.47000
In Stock: 16400
T13F169C3 Specification
Specification
Part No
T13F169C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Series
Trion
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
12828
Total RAM Bits
744489
Number of I/O
73
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
169-VFBGA
Supplier Device Package
169-FBGA (9x9)
T13F169C3 PDF Datasheet
T13F169C3 Compare Parts
  • T13F169C3 vs T13F256C4
  • T13F169C3 vs T13F256C3
  • T13F169C3 vs T13F169I4
  • T13F169C3 vs T13F169C4
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…