Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Efinix Inc T55F576C3
T55F576C3
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 278 I/O 576FBGA
Manufacturer:
Efinix Inc
Datasheet:
T55F576C3 Datasheet
History Price: $28.14000
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
T55F576C3 vs T55F324C4
Part No
T55F576C3
T55F324C4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Efinix Inc
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
54195
54195
Total RAM Bits
2831360
2831360
Number of I/O
278
130
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
576-VFBGA
324-VFBGA
Supplier Device Package
576-FBGA (16x16)
324-FBGA (12x12)