T55F576C3
T55F576C3
Active
Description:  IC FPGA 278 I/O 576FBGA
Manufacturer:  Efinix Inc
Datasheet:   T55F576C3 Datasheet
History Price: $28.14000
In Stock: 22400
T55F576C3 Specification
Specification
Part No
T55F576C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Series
Trion
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
54195
Total RAM Bits
2831360
Number of I/O
278
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
576-VFBGA
Supplier Device Package
576-FBGA (16x16)
T55F576C3 PDF Datasheet
T55F576C3 Related Parts
T55F324C3
T55F324C3
Efinix Inc
IC FPGA 130 I/O 324FBGA
T55F324C4
T55F324C4
Efinix Inc
IC FPGA 130 I/O 324FBGA
T55F324I4
T55F324I4
Efinix Inc
IC FPGA TRION MIPI CSI 324FBGA
T55F484C3
T55F484C3
Efinix Inc
IC FPGA TRION T55 256 IO 484FBGA
T55F484C4
T55F484C4
Efinix Inc
IC FPGA TRION T55 256 IO 484FBGA
T55F484I4
T55F484I4
Efinix Inc
IC FPGA TRION T55 256 IO 484FBGA
T55F576C4
T55F576C4
Efinix Inc
IC FPGA 278 I/O 576FBGA
T55F576I4
T55F576I4
Efinix Inc
IC FPGA 278 I/O 576FBGA
T55F576C3 Compare Parts
  • T55F576C3 vs T55F576C4
  • T55F576C3 vs T55F484I4
  • T55F576C3 vs T55F484C4
  • T55F576C3 vs T55F484C3
  • T55F576C3 vs T55F324I4
  • T55F576C3 vs T55F324C4
  • T55F576C3 vs T55F324C3
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.