Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Microchip Technology TC110331ECTTR
TC110331ECTTR
Active
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BOOST SOT23A-5
Manufacturer:
Microchip Technology
Datasheet:
TC110331ECTTR Datasheet
History Price: $2.60760
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC110331ECTTR vs TC110501ECTTR
Part No
TC110331ECTTR
TC110501ECTTR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Boost
Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
2V ~ 10V
2V ~ 10V
Frequency - Switching
100kHz ~ 300kHz
100kHz ~ 300kHz
Duty Cycle (Max)
92%
92%
Synchronous Rectifier
No
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5