☰
TC110331ECTTR
TC110331ECTTR
Active
Description:  IC REG CTRLR BOOST SOT23A-5
Manufacturer:  Microchip Technology
History Price: $2.60760
In Stock: 23600
TC110331ECTTR Specification
Specification
Part No
TC110331ECTTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
2V ~ 10V
Frequency - Switching
100kHz ~ 300kHz
Duty Cycle (Max)
92%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TC110331ECTTR PDF Datasheet
TC110331ECTTR Related Parts
TC105303ECTTR
TC105303ECTTR
Microchip Technology
IC REG CTRLR BUCK SOT23-5
TC105333ECTTR
TC105333ECTTR
Microchip Technology
IC REG CTRLR BUCK SOT23-5
TC105503ECTTR
TC105503ECTTR
Microchip Technology
IC REG CTRLR BUCK SOT23A-5
TC110301ECTTR
TC110301ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110303ECTTR
TC110303ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110333ECTTR
TC110333ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110501ECTTR
TC110501ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110503ECTTR
TC110503ECTTR
Microchip Technology
IC REG CTRLR BOOST SOT23A-5
TC110331ECTTR Compare Parts
  • TC110331ECTTR vs TC110501ECTTR
  • TC110331ECTTR vs TC110333ECTTR
  • TC110331ECTTR vs TC110303ECTTR
  • TC110331ECTTR vs TC110301ECTTR
  • TC110331ECTTR vs TC105503ECTTR
  • TC110331ECTTR vs TC105333ECTTR
  • TC110331ECTTR vs TC105303ECTTR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality