☰
TC7109IJL
TC7109IJL
Obsolete
Description:  IC ADC 12BIT DUAL SLOPE 40CERDIP
Manufacturer:  Microchip Technology
Datasheet:   TC7109IJL Datasheet
History Price: Obsolete
In Stock: 15040
TC7109IJL vs TC7109CPL
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
12
12
Sampling Rate (Per Second)
30
30
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
Parallel
Parallel
Configuration
ADC
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Dual Slope
Dual Slope
Reference Type
External
External
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
40-CDIP (0.600", 15.24mm)
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-CERDIP
40-PDIP
Mounting Type
Through Hole
Through Hole