☰
TC7109CPL
TC7109CPL
Active
Description:  IC ADC 12BIT DUAL SLOPE 40DIP
Manufacturer:  Microchip Technology
Datasheet:   TC7109CPL Datasheet
History Price: $12.90000
In Stock: 32280
TC7109CPL Specification
Specification
Part No
TC7109CPL
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
30
Number of Inputs
1
Input Type
Differential
Data Interface
Parallel
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
Dual Slope
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
Mounting Type
Through Hole
TC7109CPL PDF Datasheet
TC7109CPL Related Parts
TC7109ACKW
TC7109ACKW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109ACKW713
TC7109ACKW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109ACLW
TC7109ACLW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109ACLW713
TC7109ACLW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109ACPL
TC7109ACPL
Microchip Technology
IC ADC 12BIT DUAL SLOPE 40DIP
TC7109CKW
TC7109CKW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109CKW713
TC7109CKW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44MQFP
TC7109CLW
TC7109CLW
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109CLW713
TC7109CLW713
Microchip Technology
IC ADC 12BIT DUAL SLOPE 44PLCC
TC7109IJL
TC7109IJL
Microchip Technology
IC ADC 12BIT DUAL SLOPE 40CERDIP
TC7109CPL Description
The Microchip Technology TC7109CPL is a high-performance analog-to-digital converter (ADC) designed for precision measurement applications. This device is particularly well-suited for applications requiring accurate and reliable data acquisition, such as digital voltmeters, multimeters, and other instrumentation systems. Below is a detailed overview of the TC7109CPL, including its specifications, features, and applications.

## Overview

The TC7109CPL is a 3.5-digit, low-power, successive approximation ADC that provides a digital output corresponding to an analog input voltage. It is designed to convert analog signals into a digital format with high accuracy and resolution. The device features a built-in reference voltage and can operate with a single supply voltage, making it easy to integrate into various electronic systems.

## Key Features

1. High Resolution: The TC7109CPL offers a resolution of 12 bits, allowing for precise measurements of analog signals. This high resolution is essential for applications that require accurate data representation.

2. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications. Its low quiescent current helps extend battery life in portable devices.

3. Built-in Reference Voltage: The TC7109CPL includes an internal reference voltage, simplifying the design process by eliminating the need for external reference components. This feature ensures stable and accurate measurements.

4. Single Supply Operation: The ADC operates from a single supply voltage, typically ranging from 5V to 15V, which simplifies circuit design and reduces the number of required power supplies.

5. Fast Conversion Time: The TC7109CPL features a fast conversion time, allowing for quick data acquisition. This is particularly important in applications where real-time measurements are required.

6. Digital Output: The device provides a 3.5-digit BCD (Binary-Coded Decimal) output, which is easy to interface with microcontrollers and other digital logic devices.

7. Temperature Range: The TC7109CPL is rated for operation over a wide temperature range, making it suitable for industrial and automotive applications.

## Specifications

Here are the key specifications of the Microchip Technology TC7109CPL:

- Resolution: 12 bits
- Input Voltage Range: 0V to VREF (typically 0V to 10V)
- Reference Voltage: Internal reference (typically 1.25V)
- Supply Voltage (VDD): 5V to 15V
- Power Consumption: 10 mW (typical)
- Conversion Time: 100 µs (typical)
- Output Format: 3.5-digit BCD
- Input Impedance: 10 MΩ (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: Available in 16-pin DIP and SOIC packages

## Applications

The TC7109CPL is suitable for a wide range of applications, including:

- Digital voltmeters and multimeters
- Data acquisition systems
- Industrial process control
- Temperature measurement systems
- Weighing scales
- Battery monitoring systems

## Conclusion

The Microchip Technology TC7109CPL is a versatile and efficient analog-to-digital converter that meets the demands of precision measurement applications. Its high resolution, low power consumption, and built-in reference voltage make it an excellent choice for engineers designing instrumentation and data acquisition systems. With its fast conversion time and wide operating temperature range, the TC7109CPL provides reliable performance in various industrial, automotive, and consumer applications. This makes it a valuable component for any design requiring accurate and efficient analog-to-digital conversion.
TC7109CPL Compare Parts
  • TC7109CPL vs TC7109CLW713
  • TC7109CPL vs TC7109CLW
  • TC7109CPL vs TC7109CKW713
  • TC7109CPL vs TC7109CKW
  • TC7109CPL vs TC7109ACPL
  • TC7109CPL vs TC7109ACLW713
  • TC7109CPL vs TC7109ACLW
  • TC7109CPL vs TC7109ACKW713
  • TC7109CPL vs TC7109ACKW
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you