☰
TC7135CBU
TC7135CBU
Obsolete
Description:  IC DRVR 7 SEG 4 1/2 DIGIT 64QFP
Manufacturer:  Microchip Technology
Datasheet:   TC7135CBU Datasheet
History Price: Obsolete
In Stock: 32240
TC7135CBU vs TC7117CLW
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Display Type
LED
LED
Configuration
7 Segment
7 Segment
Interface
BCD
-
Digits or Characters
A/D 4.5 Digits
A/D 3.5 Digits
Current - Supply
1 mA
800 μA
Voltage - Supply
4V ~ 6V
5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
44-LCC (J-Lead)
Supplier Device Package
64-MQFP (14x14)
44-PLCC (16.59x16.59)