Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Microchip Technology TC7117CLW
TC7117CLW
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Manufacturer:
Microchip Technology
Datasheet:
TC7117CLW Datasheet
History Price: $6.39185
In Stock: 4600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC7117CLW Specification
Specification
Part No
TC7117CLW
Category
PMIC - Display Drivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
-
Digits or Characters
A/D 3.5 Digits
Current - Supply
800 μA
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
TC7117CLW PDF Datasheet
TC7117CLW Datasheet
Click and Download: TC7117CLW Datasheet
TC7117CLW Related Parts
TC7106ACKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106ACKW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106ACLW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106ACLW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106ACPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106ARCPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106CKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106CKW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7106CLW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106CLW713
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
TC7106CPL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
TC7106IKW
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
TC7117CLW Compare Parts
TC7117CLW vs TC7136CPL
TC7117CLW vs TC7136CLW713
TC7117CLW vs TC7136CLW
TC7117CLW vs TC7136CKW713
TC7117CLW vs TC7136CKW
TC7117CLW vs TC7136ARCPL
TC7117CLW vs TC7136ACPL
TC7117CLW vs TC7136ACLW713
TC7117CLW vs TC7136ACLW
TC7117CLW vs TC7136ACKW713
TC7117CLW vs TC7136ACKW
TC7117CLW vs TC7135CPI
TC7117CLW vs TC7135CLI713
TC7117CLW vs TC7135CLI
TC7117CLW vs TC7135CBU713
TC7117CLW vs TC7135CBU
TC7117CLW vs TC7129CPL
TC7117CLW vs TC7129CLW713
TC7117CLW vs TC7129CLW
TC7117CLW vs TC7129CKW713
TC7117CLW vs TC7129CKW
TC7117CLW vs TC7126RCPL
TC7117CLW vs TC7126IPL
TC7117CLW vs TC7126CPL
TC7117CLW vs TC7126CLW713
TC7117CLW vs TC7126CLW
TC7117CLW vs TC7126CKW713
TC7117CLW vs TC7126CKW
TC7117CLW vs TC7126ARCPL
TC7117CLW vs TC7126ACPL
TC7117CLW vs TC7126ACLW713
TC7117CLW vs TC7126ACLW
TC7117CLW vs TC7126ACKW713
TC7117CLW vs TC7126ACKW
TC7117CLW vs TC7117RCPL
TC7117CLW vs TC7117CPL
TC7117CLW vs TC7117CLW713
TC7117CLW vs TC7117CKW713
TC7117CLW vs TC7117CKW
TC7117CLW vs TC7117ACPL
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time