Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Toshiba Semiconductor TC74ACT157FN
TC74ACT157FN
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 4 X 2:1 16SOL
Manufacturer:
Toshiba Semiconductor
Datasheet:
TC74ACT157FN Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC74ACT157FN vs TC7WPB9306FC(TE85L
Part No
TC74ACT157FN
TC7WPB9306FC(TE85L
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TC74ACT
TC7WP
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Multiplexer
Bus Switch
Circuit
4 x 2:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
4.5V ~ 5.5V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-XFDFN Exposed Pad
Supplier Device Package
16-SOL
CST8