TC74ACT157FN
TC74ACT157FN
Obsolete
Description:  IC MULTIPLEXER 4 X 2:1 16SOL
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 0
TC74ACT157FN Specification
Specification
Part No
TC74ACT157FN
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Toshiba Semiconductor
Series
TC74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
24mA, 24mA
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOL
TC74ACT157FN PDF Datasheet
TC74ACT157FN Related Parts
TC74AC138FTEL
TC74AC138FTEL
Toshiba Semiconductor
IC DECODER 1 X 3:8 16TSSOP
TC74AC138P(F)
TC74AC138P(F)
Toshiba Semiconductor
IC DECODER 1 X 3:8 16DIP
TC74ACT138P(F)
TC74ACT138P(F)
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16DIP
TC74HC138AFN(F,M)
TC74HC138AFN(F,M)
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16SOL
TC74HC138APF
TC74HC138APF
Toshiba Semiconductor
IC DECODER/DEMUX 1X3:8 16DIP
TC74HC139APF
TC74HC139APF
Toshiba Semiconductor
IC DECODER/DEMUX 1X2:4 16DIP
TC74HC157AP(F)
TC74HC157AP(F)
Toshiba Semiconductor
IC MULTIPLEXER 4 X 2:1 16DIP
TC74HC251AP(F)
TC74HC251AP(F)
Toshiba Semiconductor
IC MULTIPLEXER 1 X 8:1 16DIP
TC74LCX138FT(EL)
TC74LCX138FT(EL)
Toshiba Semiconductor
IC DECODER 3-TO-8 LINE 16-TSSOP
TC74LCX157FT(EL)
TC74LCX157FT(EL)
Toshiba Semiconductor
IC MULTIPLEXER QUAD 2-CH 16TSSOP
TC74LCX157FTELM
TC74LCX157FTELM
Toshiba Semiconductor
IC MULTIPLEXER 4 X 2:1 16TSSOP
TC74LCX257FT(EL)
TC74LCX257FT(EL)
Toshiba Semiconductor
IC MULTIPLEXER QUAD 2-CH 16TSSOP
TC74ACT157FN Compare Parts
  • TC74ACT157FN vs TC7WPN3125FK(T5L,F
  • TC74ACT157FN vs TC7WPN3125FC(TE85L
  • TC74ACT157FN vs TC7WPB9307FK,LF(CT
  • TC74ACT157FN vs TC7WPB9307FK(T5L,F
  • TC74ACT157FN vs TC7WPB9307FC(TE85L
  • TC74ACT157FN vs TC7WPB9306FK,LF(CT
  • TC74ACT157FN vs TC7WPB9306FK,LF
  • TC74ACT157FN vs TC7WPB9306FC(TE85L
  • TC74ACT157FN vs TC7WPB8306L8X,LF
  • TC74ACT157FN vs TC7WP3125FK,LF(CT
  • TC74ACT157FN vs TC7WP3125FK(T5L,F)
  • TC74ACT157FN vs TC7WP3125FC(TE85L)
  • TC74ACT157FN vs TC7WH157FU,LJ(CT
  • TC74ACT157FN vs TC7WH157FU(TE12L)
  • TC74ACT157FN vs TC7WH157FK,LJ(CT
  • TC74ACT157FN vs TC7WBD125AFKT5LF
  • TC74ACT157FN vs TC7WB66CL8X,LF
  • TC74ACT157FN vs TC7WB66CFK,LF(CT
  • TC74ACT157FN vs TC7WB66CFK,LF
  • TC74ACT157FN vs TC7WB126FK(TE85L,F
  • TC74ACT157FN vs TC7W66FU,LF
  • TC74ACT157FN vs TC7W66FK,LF
  • TC74ACT157FN vs TC7USB3212WBG(ELAH
  • TC74ACT157FN vs TC7USB31FK(TE85L,F
  • TC74ACT157FN vs TC7USB221FT(EL,M)
  • TC74ACT157FN vs TC7SPB9307TU,LF(CT
  • TC74ACT157FN vs TC7SPB9307TU,LF
  • TC74ACT157FN vs TC7SPB9306TU,LF(CT
  • TC74ACT157FN vs TC7SPB9306TU,LF
  • TC74ACT157FN vs TC7SB3157DL6X,L
  • TC74ACT157FN vs TC7SB3157CFU,LF(CT
  • TC74ACT157FN vs TC7S66FU,LF
  • TC74ACT157FN vs TC7QPB9307FT(EL)
  • TC74ACT157FN vs TC7QPB9307FK(EL)
  • TC74ACT157FN vs TC7QPB9306FT(EL)
  • TC74ACT157FN vs TC7QPB9306FK(EL)
  • TC74ACT157FN vs TC7MPB9327FT(EL)
  • TC74ACT157FN vs TC7MPB9327FK(EL)
  • TC74ACT157FN vs TC7MPB9326FT(EL)
  • TC74ACT157FN vs TC7MPB9326FK(EL)
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.