TC74ACT157FN
TC74ACT157FN
Obsolete
Description:  IC MULTIPLEXER 4 X 2:1 16SOL
Manufacturer:  Toshiba Semiconductor
History Price: Obsolete
In Stock: 0
TC74ACT157FN vs TC7WPB9306FK,LF
Series
TC74ACT
TC7WP
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Multiplexer
Bus Switch
Circuit
4 x 2:1
2 x 1:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
-
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
4.5V ~ 5.5V
1.65V ~ 5V, 2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
16-SOL
8-SSOP