Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7415CBTR
TDA7415CBTR
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 64LQFP
Manufacturer:
STMicroelectronics
Datasheet:
TDA7415CBTR Datasheet
History Price: Obsolete
In Stock: 9680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7415CBTR vs TDA7721
Part No
TDA7415CBTR
TDA7721
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Automotive Audio
Automotive Audio
Number of Channels
6
6
Interface
I2C, SPI
I2C
Voltage - Supply
7.5V ~ 9.5V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-TQFP (10x10)
28-TSSOP