☰
TDA7415CBTR
TDA7415CBTR
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7415CBTR Datasheet
History Price: Obsolete
In Stock: 44960
TDA7415CBTR Specification
Specification
Part No
TDA7415CBTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
6
Interface
I2C, SPI
Voltage - Supply
7.5V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
TDA7415CBTR Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7415CBTR Description
The STMicroelectronics TDA7415CBTR is a highly integrated audio processor designed for automotive and consumer audio applications. This device is particularly well-suited for car audio systems, providing advanced features for sound processing, equalization, and volume control. The TDA7415CBTR is known for its high performance, flexibility, and ease of integration, making it a popular choice among audio system designers.

## Key Features

1. Integrated Audio Processing: The TDA7415CBTR includes a digital signal processor (DSP) that allows for sophisticated audio processing, including equalization, bass enhancement, and treble control.

2. Multiple Input Channels: The device supports multiple audio input channels, enabling it to handle various audio sources, such as radio, CD players, and external devices.

3. High-Quality DAC: The integrated digital-to-analog converter (DAC) provides high-quality audio output with low distortion and noise, ensuring a clear and immersive listening experience.

4. Flexible Equalization: The TDA7415CBTR features a 5-band equalizer, allowing users to customize the audio output to their preferences. This includes adjustable gain for each band, enabling precise tuning of the sound profile.

5. Volume Control: The device includes a programmable volume control with a wide range of settings, allowing for smooth and precise adjustments to the audio level.

6. Integrated Amplifier: The TDA7415CBTR may include an integrated audio amplifier, reducing the need for external components and simplifying the overall design.

7. I2C Interface: The device communicates via an I2C interface, making it easy to integrate with microcontrollers and other digital systems for control and configuration.

8. Low Power Consumption: Designed for efficiency, the TDA7415CBTR operates with low power consumption, making it suitable for battery-operated devices and energy-efficient systems.

## Specifications

- Audio Processing: Integrated DSP for audio processing
- Input Channels: Supports multiple audio input channels
- DAC Resolution: Typically 24 bits
- Sampling Rate: Up to 192 kHz
- Equalizer: 5-band equalizer with adjustable gain
- Volume Control: Programmable volume control
- Output Power: Integrated amplifier output power (specific values depend on configuration)
- Power Supply Voltage: Typically operates at 5V to 12V
- I2C Interface: Standard I2C communication for control
- Operating Temperature Range: -40°C to +85°C (automotive grade)
- Package Type: Available in a QFN or TQFP package for easy PCB integration.

## Applications

The TDA7415CBTR is suitable for a variety of applications, including:

- Automotive Audio Systems: Used in car radios, infotainment systems, and aftermarket audio solutions.
- Consumer Electronics: Integrated into home audio systems, soundbars, and portable speakers.
- Professional Audio Equipment: Employed in mixing consoles, amplifiers, and other professional audio devices.

## Conclusion

The STMicroelectronics TDA7415CBTR is a versatile and powerful audio processor that meets the demands of modern audio applications. With its advanced features, high-quality audio output, and flexible configuration options, it is an excellent choice for engineers looking to design high-performance audio systems. For detailed specifications, application notes, and design resources, it is recommended to refer to the official STMicroelectronics datasheet for the TDA7415CBTR.
TDA7415CBTR Compare Parts
  • TDA7415CBTR vs TDA9874AH/V2,557
  • TDA7415CBTR vs TDA9852H/V2,557
  • TDA7415CBTR vs TDA8929T/N1,118
  • TDA7415CBTR vs TDA8929T/N1,112
  • TDA7415CBTR vs TDA8542TS/N1
  • TDA7415CBTR vs TDA8425/V7,112
  • TDA7415CBTR vs TDA8424/V7,112
  • TDA7415CBTR vs TDA8295HN/C2,557
  • TDA7415CBTR vs TDA7808-ZST
  • TDA7415CBTR vs TDA7808-48X
  • TDA7415CBTR vs TDA7803A-ZSX
  • TDA7415CBTR vs TDA7803A-ZST
  • TDA7415CBTR vs TDA7802
  • TDA7415CBTR vs TDA7801PDTR
  • TDA7415CBTR vs TDA7801PD
  • TDA7415CBTR vs TDA7729TR
  • TDA7415CBTR vs TDA7729
  • TDA7415CBTR vs TDA7721TR
  • TDA7415CBTR vs TDA7721
  • TDA7415CBTR vs TDA7719TR
  • TDA7415CBTR vs TDA7719
  • TDA7415CBTR vs TDA7718TR
  • TDA7415CBTR vs TDA7718NTR
  • TDA7415CBTR vs TDA7718N
  • TDA7415CBTR vs TDA7718BTR
  • TDA7415CBTR vs TDA7718B
  • TDA7415CBTR vs TDA7718
  • TDA7415CBTR vs TDA7717
  • TDA7415CBTR vs TDA7716N
  • TDA7415CBTR vs TDA7501
  • TDA7415CBTR vs TDA7476013TR
  • TDA7415CBTR vs TDA7476
  • TDA7415CBTR vs TDA746913TR
  • TDA7415CBTR vs TDA7469
  • TDA7415CBTR vs TDA7468D13TR
  • TDA7415CBTR vs TDA7468D
  • TDA7415CBTR vs TDA7467D$
  • TDA7415CBTR vs TDA7467D
  • TDA7415CBTR vs TDA7467$
  • TDA7415CBTR vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you