☰
TDA7500A
TDA7500A
Obsolete
Description:  IC FULLY INTEG PROCESSOR 100TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7500A Datasheet
History Price: Obsolete
In Stock: 5840
TDA7500A vs TDA7467
Part No
Series
-
SRS
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Digital Audio Interfacing
Signal Mixing
Number of Channels
6
2
Interface
I2C, SPI
I2C
Voltage - Supply
3.15V ~ 3.45V
7V ~ 10.2V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-10 ℃ ~ 85 ℃ (TA)
Specifications
AM, FM
Audio Matrix
Mounting Type
Surface Mount
Through Hole
Package / Case
100-LQFP Exposed Pad
28-DIP (0.600", 15.24mm)
Supplier Device Package
100-TQFP-EP (14x14)
28-DIP