Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7467
TDA7467
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 28DIP
Manufacturer:
STMicroelectronics
Datasheet:
TDA7467 Datasheet
History Price: Obsolete
In Stock: 7120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7467 Specification
Specification
Part No
TDA7467
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
SRS
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Signal Mixing
Number of Channels
2
Interface
I2C
Voltage - Supply
7V ~ 10.2V
Operating Temperature
-10 ℃ ~ 85 ℃ (TA)
Specifications
Audio Matrix
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-DIP
TDA7467 PDF Datasheet
TDA7467 Datasheet
Click and Download: TDA7467 Datasheet
TDA7467 Related Parts
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7467 Compare Parts
TDA7467 vs TDA9874AH/V2,557
TDA7467 vs TDA9852H/V2,557
TDA7467 vs TDA8929T/N1,118
TDA7467 vs TDA8929T/N1,112
TDA7467 vs TDA8542TS/N1
TDA7467 vs TDA8425/V7,112
TDA7467 vs TDA8424/V7,112
TDA7467 vs TDA8295HN/C2,557
TDA7467 vs TDA7808-ZST
TDA7467 vs TDA7808-48X
TDA7467 vs TDA7803A-ZSX
TDA7467 vs TDA7803A-ZST
TDA7467 vs TDA7802
TDA7467 vs TDA7801PDTR
TDA7467 vs TDA7801PD
TDA7467 vs TDA7729TR
TDA7467 vs TDA7729
TDA7467 vs TDA7721TR
TDA7467 vs TDA7721
TDA7467 vs TDA7719TR
TDA7467 vs TDA7719
TDA7467 vs TDA7718TR
TDA7467 vs TDA7718NTR
TDA7467 vs TDA7718N
TDA7467 vs TDA7718BTR
TDA7467 vs TDA7718B
TDA7467 vs TDA7718
TDA7467 vs TDA7717
TDA7467 vs TDA7716N
TDA7467 vs TDA7501
TDA7467 vs TDA7476013TR
TDA7467 vs TDA7476
TDA7467 vs TDA746913TR
TDA7467 vs TDA7469
TDA7467 vs TDA7468D13TR
TDA7467 vs TDA7468D
TDA7467 vs TDA7467D$
TDA7467 vs TDA7467D
TDA7467 vs TDA7467$
TDA7467 vs TDA7464$
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you