☰
TDA7500A
TDA7500A
Obsolete
Description:  IC FULLY INTEG PROCESSOR 100TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7500A Datasheet
History Price: Obsolete
In Stock: 23520
TDA7500A vs TDA7501
Part No
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Digital Audio Interfacing
Automotive Audio
Number of Channels
6
6
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
3.15V ~ 3.45V
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Specifications
AM, FM
AM, FM
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP Exposed Pad
44-LQFP
Supplier Device Package
100-TQFP-EP (14x14)
44-LQFP (10x10)