☰
TDA7501
TDA7501
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 44LQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7501 Datasheet
History Price: Obsolete
In Stock: 46800
TDA7501 Specification
Specification
Part No
TDA7501
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
6
Interface
I2C, SPI
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
AM, FM
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-LQFP (10x10)
TDA7501 PDF Datasheet
TDA7501 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7501 Description
Product Overview: STMicroelectronics TDA7501

The STMicroelectronics TDA7501 is a high-performance, highly integrated audio processor designed for automotive applications. It offers advanced digital signal processing (DSP) capabilities and supports a range of audio-related features, including equalization, volume control, and tone control, along with various input/output configurations. The TDA7501 is particularly designed for automotive infotainment systems and offers high-quality audio performance with low power consumption, making it suitable for both high-end and mid-range applications.

With integrated analog-to-digital and digital-to-analog converters (ADC/DACs), the TDA7501 supports both analog and digital audio inputs and outputs. It provides exceptional audio quality for automotive audio systems, helping reduce system complexity and providing a cost-effective solution. The device is specifically designed to meet the demands of in-vehicle applications, offering enhanced flexibility, low noise, and high-quality performance across a broad frequency range.

Key Features

* High-Performance DSP: Integrated digital signal processing for advanced audio applications
* Integrated DAC and ADC: Supports both analog and digital audio inputs and outputs
* Audio Input Interfaces: Supports I2S, Left/Right, and PCM interfaces
* Audio Processing: Built-in equalizer, tone control, and volume control
* Low Power Consumption: Designed for low-power operation, making it suitable for automotive use
* Wide Operating Temperature Range: -40°C to +125°C, suitable for automotive environments
* Multiple Audio Channels: Supports multiple audio channels for surround sound and multi-zone audio applications
* Integrated Feedback Loop: Reduces external components for simplified designs
* Integrated High-Performance Audio Amplifier: High-quality output for automotive sound systems
* On-Chip PLL (Phase-Locked Loop): Provides clock management for precise timing and synchronization
* Single-Supply Operation: Operates from a single power supply, simplifying design complexity

Electrical Specifications

* Supply Voltage (VCC): 4.5 V to 5.5 V
* Operating Current (ICC): 10 mA typical in idle mode
* Output Voltage (VOUT): Supports high-output audio signals, with maximum output swing determined by supply voltage
* Sampling Frequency: Up to 192 kHz
* Signal-to-Noise Ratio (SNR): >100 dB, providing high-quality audio output
* Total Harmonic Distortion (THD): <0.01% at 1 kHz
* Audio Input Impedance: 10 kΩ (typical)
* Audio Output Impedance: 1 kΩ (typical)
* Power Consumption: Low standby power consumption of around 10 µA
* Audio Input/Output Format: PCM, I2S, Left/Right, S/PDIF

Functional Description

The STMicroelectronics TDA7501 is designed to handle complex audio signal processing tasks in automotive environments. It integrates a complete audio system in a single device, offering a compact solution that reduces system complexity while maintaining high-quality audio performance.

The TDA7501 features an advanced DSP engine capable of performing various audio functions such as equalization, tone control, and volume adjustment. These capabilities are critical in automotive infotainment systems, where audio quality is paramount, and the need for customizable sound profiles is essential. The built-in equalizer can be used to adjust the sound for different environments, such as compensating for road noise in a vehicle cabin.

One of the key benefits of the TDA7501 is its support for both analog and digital audio inputs and outputs. It integrates ADCs and DACs, which allow it to interface with a variety of audio sources, including analog audio devices and digital sources such as CD players, MP3 players, and external digital media players. The device supports multiple audio input and output interfaces, including I2S, Left/Right, and PCM, ensuring compatibility with a wide range of audio systems.

In addition to the audio processing features, the TDA7501 includes an integrated audio amplifier capable of driving speakers with high-quality audio output. This eliminates the need for external amplifiers, reducing overall system cost and complexity.

The TDA7501 also features an integrated PLL (Phase-Locked Loop), which is essential for providing clock management and ensuring synchronization of the audio signals. This feature is particularly important in automotive applications where precise timing and synchronization are required to ensure smooth playback and minimal distortion.

The device operates from a single power supply of 4.5 V to 5.5 V and features low power consumption, making it suitable for battery-powered automotive applications. It is designed to operate in the harsh automotive environment, with a wide temperature range from -40°C to +125°C.

Applications

* Automotive Infotainment Systems: Ideal for in-car audio processing, including navigation, media playback, and hands-free communication.
* Advanced Driver Assistance Systems (ADAS): Can be used to process audio signals for voice recognition, warning systems, and communication systems in ADAS.
* Multi-Zone Audio Systems: Supports multiple audio zones, making it suitable for high-end automotive audio systems that require separate audio control for different zones in the vehicle.
* Surround Sound Systems: Can be used in automotive surround sound systems to process multi-channel audio and create an immersive audio experience.
* Car Audio Amplifiers: Provides high-quality audio amplification for in-car sound systems, reducing the need for external amplifiers.
* Home Audio Systems: While primarily designed for automotive applications, the TDA7501 can also be used in home audio systems that require compact and high-performance audio processing.

Advantages

* High Integration: The TDA7501 integrates an entire audio processing system, including DSP, ADCs, DACs, and an audio amplifier, reducing system complexity and external components.
* Wide Temperature Range: With an operating temperature range of -40°C to +125°C, the TDA7501 is designed to withstand the extreme conditions found in automotive environments.
* Low Power Consumption: The TDA7501 is optimized for low power consumption, making it ideal for automotive applications that require long operational life and energy efficiency.
* Flexible Audio Interfaces: Supports multiple audio input/output formats, including PCM, I2S, and Left/Right, offering high compatibility with different audio sources and systems.
* High-Quality Audio: The device provides high-quality audio performance with low distortion (THD < 0.01%) and excellent signal-to-noise ratio (>100 dB), ensuring clear and immersive sound.
* Compact and Easy to Implement: The TDA7501 is housed in a compact package, making it easy to integrate into space-constrained automotive infotainment systems.
* Built-in PLL for Synchronization: The integrated PLL ensures accurate synchronization and timing of audio signals, which is crucial for automotive audio systems.
* Audio Customization: Features such as tone control and equalization allow for the customization of audio output, optimizing the listening experience based on user preferences and vehicle acoustics.

Typical Use Case

In an automotive infotainment system, the TDA7501 can be used to process the audio signal from multiple sources, including radio, CD/DVD players, or external devices connected via Bluetooth. The DSP engine can apply the necessary audio processing, such as volume control, equalization, and tone adjustments, to optimize the sound for the vehicle environment. The processed audio is then output through the integrated DAC to the vehicle’s audio amplifiers, which drive the speakers.

The device can also handle multi-zone audio applications, where different audio sources or volume levels are required in different parts of the vehicle, such as the front and rear zones. The TDA7501’s versatility in handling both analog and digital audio signals makes it ideal for a wide range of audio sources commonly found in modern vehicles.

Conclusion

The STMicroelectronics TDA7501 is a versatile and high-performance audio processor designed for automotive infotainment and other audio processing applications. With its integrated DSP, ADCs, DACs, audio amplifier, and PLL, the TDA7501 provides a comprehensive solution for automotive audio systems, ensuring high-quality sound output and efficient processing of multiple audio signals. Its low power consumption, wide temperature range, and high integration make it an ideal choice for automotive designers seeking to deliver an immersive audio experience while minimizing system complexity and cost.
TDA7501 Compare Parts
  • TDA7501 vs TDA9874AH/V2,557
  • TDA7501 vs TDA9852H/V2,557
  • TDA7501 vs TDA8929T/N1,118
  • TDA7501 vs TDA8929T/N1,112
  • TDA7501 vs TDA8542TS/N1
  • TDA7501 vs TDA8425/V7,112
  • TDA7501 vs TDA8424/V7,112
  • TDA7501 vs TDA8295HN/C2,557
  • TDA7501 vs TDA7808-ZST
  • TDA7501 vs TDA7808-48X
  • TDA7501 vs TDA7803A-ZSX
  • TDA7501 vs TDA7803A-ZST
  • TDA7501 vs TDA7802
  • TDA7501 vs TDA7801PDTR
  • TDA7501 vs TDA7801PD
  • TDA7501 vs TDA7729TR
  • TDA7501 vs TDA7729
  • TDA7501 vs TDA7721TR
  • TDA7501 vs TDA7721
  • TDA7501 vs TDA7719TR
  • TDA7501 vs TDA7719
  • TDA7501 vs TDA7718TR
  • TDA7501 vs TDA7718NTR
  • TDA7501 vs TDA7718N
  • TDA7501 vs TDA7718BTR
  • TDA7501 vs TDA7718B
  • TDA7501 vs TDA7718
  • TDA7501 vs TDA7717
  • TDA7501 vs TDA7716N
  • TDA7501 vs TDA7476013TR
  • TDA7501 vs TDA7476
  • TDA7501 vs TDA746913TR
  • TDA7501 vs TDA7469
  • TDA7501 vs TDA7468D13TR
  • TDA7501 vs TDA7468D
  • TDA7501 vs TDA7467D$
  • TDA7501 vs TDA7467D
  • TDA7501 vs TDA7467$
  • TDA7501 vs TDA7467
  • TDA7501 vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you