☰
TDA7500A
TDA7500A
Obsolete
Description:  IC FULLY INTEG PROCESSOR 100TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7500A Datasheet
History Price: Obsolete
In Stock: 23520
TDA7500A vs TDA7802
Part No
Series
-
Automotive, AEC-Q100
Packaging
Tray
Tube
Status
Obsolete
Active
Function
Fully Integrated Processor
Audio Amplifier
Applications
Digital Audio Interfacing
Automotive Audio
Number of Channels
6
4
Interface
I2C, SPI
I2C
Voltage - Supply
3.15V ~ 3.45V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Specifications
AM, FM
115dB
Mounting Type
Surface Mount
Through Hole
Package / Case
100-LQFP Exposed Pad
27-Flexiwatt (Formed Leads)
Supplier Device Package
100-TQFP-EP (14x14)
27-Flexiwatt (Vertical)