☰
TDA7802
TDA7802
Active
Description:  IC AMP SB QUAD 72W 27FLEXIWATT
Manufacturer:  STMicroelectronics
Datasheet:   TDA7802 Datasheet
History Price: $13.37000
In Stock: 41240
TDA7802 Specification
Specification
Part No
TDA7802
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Amplifier
Applications
Automotive Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Specifications
115dB
Mounting Type
Through Hole
Package / Case
27-Flexiwatt (Formed Leads)
Supplier Device Package
27-Flexiwatt (Vertical)
TDA7802 PDF Datasheet
TDA7802 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7802 Description
Introduction to STMicroelectronics TDA7802

The STMicroelectronics TDA7802 is an advanced multi-channel audio processor designed primarily for automotive applications, particularly in car audio systems. This integrated circuit (IC) is known for its high performance, flexibility, and extensive features that enhance audio quality and user experience in vehicles. The TDA7802 is particularly well-suited for applications requiring multiple audio channels, including radio receivers, amplifiers, and multimedia systems.

Key Specifications

- Audio Channels: The TDA7802 supports up to four channels of audio output, making it ideal for multi-speaker systems commonly found in modern vehicles. This capability allows for rich sound reproduction across various listening environments.

- Supply Voltage Range: The IC operates within a supply voltage range of 8V to 18V. This range ensures compatibility with standard automotive power supplies while providing stable operation under varying conditions.

- Total Harmonic Distortion + Noise (THD+N): The TDA7802 exhibits a low THD+N of typically 0.01% at 1 kHz and full-scale output. This low distortion level contributes to high-fidelity audio playback, ensuring that the sound quality remains pristine even at higher volume levels.

- Signal-to-Noise Ratio (SNR): The device boasts a high SNR of around 100 dB, which indicates excellent audio clarity and minimal background noise. A high SNR is crucial in automotive environments where noise interference from the vehicle itself can affect sound quality.

- Dynamic Range: With a dynamic range of over 90 dB, the TDA7802 can effectively reproduce both soft and loud sounds without compromising audio quality. This feature enhances the overall listening experience by allowing users to hear subtle details in music or dialogue.

- Built-in Digital Signal Processing (DSP): The TDA7802 includes an integrated DSP that supports various audio processing algorithms such as equalization, filtering, and surround sound effects. This flexibility allows manufacturers to tailor the audio experience to specific user preferences or vehicle acoustics.

- Integrated Amplifiers: The chip features integrated class-D amplifiers capable of delivering significant power output while maintaining efficiency. These amplifiers are designed to drive speakers directly without the need for additional external components.

- Thermal Protection: The TDA7802 incorporates thermal protection mechanisms that prevent overheating during operation. This feature enhances reliability and longevity in automotive environments where temperature fluctuations can occur.

Applications

The versatility of the STMicroelectronics TDA7802 makes it suitable for a wide range of automotive applications:

1. Car Audio Systems: Ideal for use in high-performance car audio systems where multiple channels are required for optimal sound distribution across speakers.

2. Multimedia Systems: Used in multimedia entertainment systems within vehicles, providing enhanced sound quality for both music playback and hands-free communication.

3. Navigation Systems: Integrated into navigation units to deliver clear voice prompts and instructions while maintaining high-quality background music playback.

4. Telematics Applications: Employed in telematics systems that require robust audio processing capabilities for communication and information dissemination within vehicles.

5. Aftermarket Audio Solutions: Suitable for aftermarket car audio upgrades, allowing enthusiasts to enhance their vehicle's sound system with advanced processing features.

Package Type

The TDA7802 is available in a compact HTQFP (Heat Sink Thin Quad Flat Package) package, which facilitates efficient heat dissipation while minimizing PCB space requirements. Its small form factor makes it easy to integrate into modern automotive designs where space optimization is critical.

Thermal Characteristics

The thermal characteristics of the TDA7802 are designed to ensure reliable operation under varying conditions. With a maximum junction temperature rating of 150°C, this IC can withstand extreme temperatures typical in automotive applications without compromising performance or safety.

Reliability and Quality Assurance

STMicroelectronics adheres to stringent quality control measures throughout the design and manufacturing processes of the TDA7802. Each unit undergoes rigorous testing to meet automotive industry standards, ensuring that customers receive reliable products capable of performing consistently over time.

Conclusion

In summary, the STMicroelectronics TDA7802 is a sophisticated multi-channel audio processor tailored specifically for automotive applications. With its impressive specifications—such as low total harmonic distortion, high signal-to-noise ratio, integrated DSP capabilities, and built-in amplification—the TDA7802 delivers exceptional audio performance essential for modern car entertainment systems. Its compact design and robust thermal management further enhance its appeal as a versatile solution for both OEMs and aftermarket developers looking to elevate the auditory experience within vehicles.
TDA7802 Compare Parts
  • TDA7802 vs TDA9874AH/V2,557
  • TDA7802 vs TDA9852H/V2,557
  • TDA7802 vs TDA8929T/N1,118
  • TDA7802 vs TDA8929T/N1,112
  • TDA7802 vs TDA8542TS/N1
  • TDA7802 vs TDA8425/V7,112
  • TDA7802 vs TDA8424/V7,112
  • TDA7802 vs TDA8295HN/C2,557
  • TDA7802 vs TDA7808-ZST
  • TDA7802 vs TDA7808-48X
  • TDA7802 vs TDA7803A-ZSX
  • TDA7802 vs TDA7803A-ZST
  • TDA7802 vs TDA7801PDTR
  • TDA7802 vs TDA7801PD
  • TDA7802 vs TDA7729TR
  • TDA7802 vs TDA7729
  • TDA7802 vs TDA7721TR
  • TDA7802 vs TDA7721
  • TDA7802 vs TDA7719TR
  • TDA7802 vs TDA7719
  • TDA7802 vs TDA7718TR
  • TDA7802 vs TDA7718NTR
  • TDA7802 vs TDA7718N
  • TDA7802 vs TDA7718BTR
  • TDA7802 vs TDA7718B
  • TDA7802 vs TDA7718
  • TDA7802 vs TDA7717
  • TDA7802 vs TDA7716N
  • TDA7802 vs TDA7501
  • TDA7802 vs TDA7476013TR
  • TDA7802 vs TDA7476
  • TDA7802 vs TDA746913TR
  • TDA7802 vs TDA7469
  • TDA7802 vs TDA7468D13TR
  • TDA7802 vs TDA7468D
  • TDA7802 vs TDA7467D$
  • TDA7802 vs TDA7467D
  • TDA7802 vs TDA7467$
  • TDA7802 vs TDA7467
  • TDA7802 vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you