☰
TDA7715
TDA7715
Active
Description:  3 BAND CAR AUDIO PROCESSOR
Manufacturer:  STMicroelectronics
Datasheet:   TDA7715 Datasheet
History Price: $4.38900
In Stock: 17520
TDA7715 vs TDA7721
Part No
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Pre-Amplifier
Automotive Audio
Number of Channels
2
6
Interface
I2C
I2C
Voltage - Supply
7.5V ~ 12.5V
4.5V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-TQFP (10x10)
28-TSSOP