☰
TDA7715
TDA7715
Active
Description:  3 BAND CAR AUDIO PROCESSOR
Manufacturer:  STMicroelectronics
Datasheet:   TDA7715 Datasheet
History Price: $4.38900
In Stock: 8440
TDA7715 Specification
Specification
Part No
TDA7715
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fully Integrated Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
I2C
Voltage - Supply
7.5V ~ 12.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
TDA7715 PDF Datasheet
TDA7715 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7715 Description
Overview of STMicroelectronics TDA7715

The STMicroelectronics TDA7715 is a highly integrated audio processor designed for automotive applications, particularly in car radio and infotainment systems. This device combines multiple functionalities, including AM/FM radio reception, digital signal processing, and audio processing, making it a versatile solution for modern automotive audio systems. The TDA7715 is known for its high performance, low power consumption, and advanced features that enhance audio quality and user experience.

Key Specifications

- Supply Voltage (VCC): 5V to 12V
- Operating Temperature Range: -40°C to 125°C
- Audio Processing: Integrated DSP for audio enhancement
- Input Signal Range: 0.5V to 2.0V
- Output Signal Level: 1.5V (typical)
- AM/FM Tuner Sensitivity: 1.5 µV (AM), 10 µV (FM)
- Total Harmonic Distortion (THD): < 0.1% (typical)
- Signal-to-Noise Ratio (SNR): > 90 dB
- Package Type: LQFP (Low-Profile Quad Flat Package) with 64 pins

Functional Description

The TDA7715 is designed to provide a complete audio processing solution for automotive applications. It features an integrated digital signal processor (DSP) that allows for advanced audio processing capabilities, including equalization, filtering, and dynamic range control. The device supports both AM and FM radio reception, ensuring high-quality audio playback from various sources.

Performance Characteristics

- High Sensitivity: The TDA7715 offers excellent AM and FM tuner sensitivity, allowing for clear reception of radio signals even in challenging environments. This feature is crucial for maintaining audio quality in urban areas with high interference.
- Low Distortion and High SNR: With a total harmonic distortion of less than 0.1% and a signal-to-noise ratio greater than 90 dB, the TDA7715 ensures high-fidelity audio playback, enhancing the listening experience for users.
- Wide Operating Temperature Range: The device is designed to operate effectively in extreme temperatures, making it suitable for automotive environments where temperature fluctuations can be significant.

Applications

The TDA7715 is widely used in various automotive applications, including:

- Car Radio Systems: Ideal for integrating AM/FM radio reception and audio processing in car audio systems, providing high-quality sound and reliable performance.
- Infotainment Systems: Commonly found in modern infotainment systems, where it enhances audio playback from various sources, including Bluetooth and USB.
- Navigation Systems: Suitable for use in navigation systems that require audio prompts and alerts, ensuring clear communication with the driver.
- Aftermarket Audio Solutions: Used in aftermarket car audio systems, providing advanced features and high-quality audio processing for enhanced user experience.

Conclusion

The STMicroelectronics TDA7715 is a highly integrated audio processor that meets the demands of modern automotive audio applications. Its combination of high sensitivity, low distortion, and advanced audio processing capabilities makes it an excellent choice for engineers looking to implement reliable and high-performance audio solutions in their designs. With its robust specifications and versatility, the TDA7715 continues to be a preferred component in various automotive audio and infotainment systems.
TDA7715 Compare Parts
  • TDA7715 vs TDA9874AH/V2,557
  • TDA7715 vs TDA9852H/V2,557
  • TDA7715 vs TDA8929T/N1,118
  • TDA7715 vs TDA8929T/N1,112
  • TDA7715 vs TDA8542TS/N1
  • TDA7715 vs TDA8425/V7,112
  • TDA7715 vs TDA8424/V7,112
  • TDA7715 vs TDA8295HN/C2,557
  • TDA7715 vs TDA7808-ZST
  • TDA7715 vs TDA7808-48X
  • TDA7715 vs TDA7803A-ZSX
  • TDA7715 vs TDA7803A-ZST
  • TDA7715 vs TDA7802
  • TDA7715 vs TDA7801PDTR
  • TDA7715 vs TDA7801PD
  • TDA7715 vs TDA7729TR
  • TDA7715 vs TDA7729
  • TDA7715 vs TDA7721TR
  • TDA7715 vs TDA7721
  • TDA7715 vs TDA7719TR
  • TDA7715 vs TDA7719
  • TDA7715 vs TDA7718TR
  • TDA7715 vs TDA7718NTR
  • TDA7715 vs TDA7718N
  • TDA7715 vs TDA7718BTR
  • TDA7715 vs TDA7718B
  • TDA7715 vs TDA7718
  • TDA7715 vs TDA7717
  • TDA7715 vs TDA7716N
  • TDA7715 vs TDA7501
  • TDA7715 vs TDA7476013TR
  • TDA7715 vs TDA7476
  • TDA7715 vs TDA746913TR
  • TDA7715 vs TDA7469
  • TDA7715 vs TDA7468D13TR
  • TDA7715 vs TDA7468D
  • TDA7715 vs TDA7467D$
  • TDA7715 vs TDA7467D
  • TDA7715 vs TDA7467$
  • TDA7715 vs TDA7467
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you