☰
TDA7717
TDA7717
Active
Description:  IC AUDIO PROCESSOR CAR 44-TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7717 Datasheet
History Price: $3.38250
In Stock: 46880
TDA7717 vs TDA7721
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tube
Status
Active
Active
Function
-
Audio Signal Processor
Applications
-
Automotive Audio
Number of Channels
-
6
Interface
-
I2C
Voltage - Supply
-
4.5V ~ 13V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
100dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-TQFP
28-TSSOP