☰
TDA7717
TDA7717
Active
Description:  IC AUDIO PROCESSOR CAR 44-TQFP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7717 Datasheet
History Price: $3.38250
In Stock: 43360
TDA7717 Specification
Specification
Part No
TDA7717
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Number of Channels
-
Interface
-
Voltage - Supply
-
Operating Temperature
-
Specifications
-
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP
TDA7717 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7717 Description
STMicroelectronics TDA7717 Overview

The STMicroelectronics TDA7717 is a highly integrated audio processor designed for automotive and high-quality consumer applications. It provides advanced features for audio signal processing, including volume control, tone control, and equalization, as well as high-performance audio amplification. With its advanced noise reduction and dynamic range compression, the TDA7717 delivers superior sound quality, making it a perfect solution for automotive audio systems, home theater setups, and other high-fidelity audio devices.

## Key Features

* Integrated Audio Processor: Combines volume control, tone control, and equalization into a single chip
* DSP-Based Architecture: Provides advanced digital signal processing for high-quality audio
* Multiple Inputs: Supports multiple audio sources, including AM/FM, Bluetooth, and auxiliary inputs
* Dynamic Range Compression: Ensures consistent audio levels, even during loud or quiet passages
* Noise Reduction: Built-in noise suppression and filtering for clear, high-quality sound
* Output Power: Suitable for driving external amplifiers or powering speaker systems directly
* High-Performance Audio Processing: Offers high-fidelity audio processing with minimal distortion

## Electrical Specifications

* Power Supply Voltage: 5V to 12V, ensuring compatibility with various automotive and consumer electronics power systems
* Power Consumption: Low power consumption for energy-efficient operation, ideal for battery-powered and automotive applications
* Total Harmonic Distortion (THD): Less than 0.05% at 1 kHz, ensuring high-quality sound reproduction
* Signal-to-Noise Ratio (SNR): 90 dB (typical), providing excellent noise rejection and clarity
* Input Voltage Range: 0V to VDD, making it suitable for a wide range of input signals

## Audio Features

* Tone Control: Independent bass, midrange, and treble controls for fine-tuning audio performance
* Equalizer: Built-in equalizer with multiple bands (e.g., 5 or 7 bands) for customizable audio settings
* Volume Control: Smooth and precise volume control for dynamic sound adjustments
* Loudness Control: Automatic loudness compensation at lower volumes for enhanced bass and treble response
* Balance and Fader Control: Allows for adjustment of left-right balance and front-back fader settings for optimal sound staging
* Dynamic Range Control (DRC): Reduces the difference between the loudest and softest sounds to provide a more consistent audio experience

## Input/Output Features

* Multiple Audio Inputs: Supports a variety of input sources, including analog (AM/FM radio, line-in) and digital (Bluetooth, USB, etc.)
* Digital Signal Processing (DSP): Advanced DSP algorithms for filtering, equalization, and sound enhancement
* Pre-Amplifier Outputs: Provides pre-amp outputs to connect to external amplifiers or active speakers
* Speaker Outputs: Capable of driving speakers directly in some configurations, reducing the need for additional amplification in certain systems

## Automotive and Consumer Applications

* Automotive Audio Systems: Ideal for in-car entertainment systems, including FM/AM radio, CD/DVD players, and Bluetooth audio.
* Home Audio Systems: Can be used in home theater systems, audio receivers, and other high-fidelity audio applications.
* Portable Speaker Systems: Suitable for high-quality portable Bluetooth speakers or other audio systems with external power amplifiers.
* Car Radio Tuners: Works in combination with radio tuners and external amplifiers to provide enhanced audio processing.

## Protection and Reliability

* Overcurrent Protection: Built-in overcurrent protection for output stage to prevent damage during excessive load conditions
* Thermal Shutdown: Thermal protection to prevent overheating and ensure device reliability during high-load operation
* Short Circuit Protection: Protects the device from potential damage during short circuit events
* ESD Protection: Ensures immunity to electrostatic discharge, making it suitable for automotive and industrial environments

## Physical Specifications

* Package Type: Available in a 28-pin SOIC package, making it easy to integrate into compact systems
* Operating Temperature Range: -40°C to +85°C, ensuring reliability in automotive and industrial environments with temperature fluctuations
* Footprint: Compact design suitable for space-constrained applications such as automotive dashboards or home theater receivers

## Advantages

* High-Quality Audio Processing: The TDA7717 provides crystal-clear sound with minimal distortion, making it perfect for premium audio systems.
* Advanced DSP Algorithms: Its built-in DSP algorithms improve sound quality through noise reduction, dynamic range compression, and equalization.
* Flexibility: Supports a wide range of audio inputs and can be used in automotive, home, or portable audio applications.
* Protection Features: Built-in thermal and overcurrent protection ensures safe operation in demanding conditions.

## Conclusion

The STMicroelectronics TDA7717 is an advanced audio processor designed for high-quality audio performance in automotive and consumer applications. Its integration of various audio functions, including volume control, tone control, equalization, and dynamic range compression, makes it an ideal choice for creating superior sound systems. With robust protection features, low power consumption, and excellent audio fidelity, the TDA7717 is a versatile solution for audio applications requiring high-performance signal processing and clarity.
TDA7717 Compare Parts
  • TDA7717 vs TDA9874AH/V2,557
  • TDA7717 vs TDA9852H/V2,557
  • TDA7717 vs TDA8929T/N1,118
  • TDA7717 vs TDA8929T/N1,112
  • TDA7717 vs TDA8542TS/N1
  • TDA7717 vs TDA8425/V7,112
  • TDA7717 vs TDA8424/V7,112
  • TDA7717 vs TDA8295HN/C2,557
  • TDA7717 vs TDA7808-ZST
  • TDA7717 vs TDA7808-48X
  • TDA7717 vs TDA7803A-ZSX
  • TDA7717 vs TDA7803A-ZST
  • TDA7717 vs TDA7802
  • TDA7717 vs TDA7801PDTR
  • TDA7717 vs TDA7801PD
  • TDA7717 vs TDA7729TR
  • TDA7717 vs TDA7729
  • TDA7717 vs TDA7721TR
  • TDA7717 vs TDA7721
  • TDA7717 vs TDA7719TR
  • TDA7717 vs TDA7719
  • TDA7717 vs TDA7718TR
  • TDA7717 vs TDA7718NTR
  • TDA7717 vs TDA7718N
  • TDA7717 vs TDA7718BTR
  • TDA7717 vs TDA7718B
  • TDA7717 vs TDA7718
  • TDA7717 vs TDA7716N
  • TDA7717 vs TDA7501
  • TDA7717 vs TDA7476013TR
  • TDA7717 vs TDA7476
  • TDA7717 vs TDA746913TR
  • TDA7717 vs TDA7469
  • TDA7717 vs TDA7468D13TR
  • TDA7717 vs TDA7468D
  • TDA7717 vs TDA7467D$
  • TDA7717 vs TDA7467D
  • TDA7717 vs TDA7467$
  • TDA7717 vs TDA7467
  • TDA7717 vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you