Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics TDA7718CTR
TDA7718CTR
Active
Audio Special Purpose
Description:
ADD INFOTAINMENT
Manufacturer:
STMicroelectronics
Datasheet:
TDA7718CTR Datasheet
History Price: $2.66805
In Stock: 42940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDA7718CTR vs TDA7718
Part No
TDA7718CTR
TDA7718
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
-
Audio Signal Processor
Applications
-
Automotive Audio
Number of Channels
-
3
Interface
-
I2C
Voltage - Supply
-
7.5V ~ 10V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP