☰
TDA7718
TDA7718
Active
Description:  IC AUDIO SIGNAL PROCESSR 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TDA7718 Datasheet
History Price: Active
In Stock: 5000
TDA7718 Specification
Specification
Part No
TDA7718
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Automotive Audio
Number of Channels
3
Interface
I2C
Voltage - Supply
7.5V ~ 10V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDA7718 Related Parts
TDA1524A/V4,112
TDA1524A/V4,112
NXP Semiconductors
IC AUDIO TONE PROCESSOR 18DIP
TDA18273HN/C1
TDA18273HN/C1
NXP Semiconductors
IC SILICON TUNER HYBRID 40HVQFN
TDA6160-2S
TDA6160-2S
Siemens
MULTI-STANDARD SOUND IF
TDA6160-2S
TDA6160-2S
Infineon Technologies
TDA6160 - MULTI-STANDARD SOUND I
TDA7303
TDA7303
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7303TR
TDA7303TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7309
TDA7309
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20DIP
TDA7309D
TDA7309D
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7309D013TR
TDA7309D013TR
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 20SO
TDA7318
TDA7318
STMicroelectronics
IC AUDIO TONE PROCESSOR 28DIP
TDA7318D
TDA7318D
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7318D013TR
TDA7318D013TR
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
TDA7718 Description
The TDA7718 is a highly integrated audio processor designed by STMicroelectronics, primarily aimed at automotive applications. This device is particularly well-suited for car radio and infotainment systems, providing advanced features for audio processing, equalization, and sound enhancement. Below is a detailed overview of its specifications, features, and typical applications.

## Key Specifications:

1. Type: Audio Processor
2. Package: LQFP-64 (Low-Profile Quad Flat Package)
3. Supply Voltage (V_CC):
- Operating range: 8V to 16V
- Typical: 12V
4. Audio Inputs:
- Supports multiple audio input sources, including AM, FM, and digital audio interfaces.
5. Audio Outputs:
- Stereo output with differential outputs for improved noise immunity.
6. Digital Signal Processing (DSP):
- Integrated DSP for advanced audio processing capabilities.
7. Equalization:
- 10-band graphic equalizer for customizable sound profiles.
8. Dynamic Range:
- Greater than 100 dB, ensuring high-quality audio reproduction.
9. Signal-to-Noise Ratio (SNR):
- Greater than 90 dB, providing clear audio without significant background noise.
10. Total Harmonic Distortion (THD):
- Typically less than 0.05%, ensuring high fidelity in audio playback.
11. Operating Temperature Range:
- -40°C to +85°C, suitable for automotive environments.

## Features:

- Integrated Audio Processing: The TDA7718 features a powerful DSP that allows for advanced audio processing, including filtering, equalization, and sound enhancement algorithms.
- Flexible Input Selection: The device supports multiple audio input sources, allowing for seamless switching between AM, FM, and digital audio inputs.
- Customizable Equalization: The 10-band graphic equalizer enables users to tailor the audio output to their preferences, enhancing the listening experience.
- High-Quality Audio Output: With a high dynamic range and low distortion, the TDA7718 ensures that audio playback is clear and faithful to the original source.
- Robust Performance: Designed to operate in harsh automotive environments, the TDA7718 can withstand temperature extremes and electrical noise, ensuring reliable performance.
- Integrated Features: The device includes features such as volume control, balance, and fade, allowing for comprehensive audio management within a single chip.

## Applications:

The TDA7718 is suitable for a variety of applications, particularly in the automotive sector, including:

- Car Audio Systems: Ideal for use in car radios and infotainment systems, providing high-quality audio processing and playback.
- Digital Signal Processing: Used in systems requiring advanced audio processing capabilities, such as noise cancellation and sound enhancement.
- Multimedia Systems: Suitable for automotive multimedia systems that integrate various audio sources and require sophisticated audio management.
- Aftermarket Car Audio: Commonly used in aftermarket audio systems, allowing for enhanced sound quality and customization options.

## Conclusion:

The TDA7718 from STMicroelectronics is a versatile and powerful audio processor designed for automotive applications. With its advanced audio processing capabilities, customizable equalization, and robust performance in challenging environments, it is an excellent choice for engineers looking to enhance audio quality in car audio and infotainment systems. For detailed information, including application circuits and further technical data, it is recommended to refer to the manufacturer%27s datasheet.
TDA7718 Compare Parts
  • TDA7718 vs TDA9874AH/V2,557
  • TDA7718 vs TDA9852H/V2,557
  • TDA7718 vs TDA8929T/N1,118
  • TDA7718 vs TDA8929T/N1,112
  • TDA7718 vs TDA8542TS/N1
  • TDA7718 vs TDA8425/V7,112
  • TDA7718 vs TDA8424/V7,112
  • TDA7718 vs TDA8295HN/C2,557
  • TDA7718 vs TDA7808-ZST
  • TDA7718 vs TDA7808-48X
  • TDA7718 vs TDA7803A-ZSX
  • TDA7718 vs TDA7803A-ZST
  • TDA7718 vs TDA7802
  • TDA7718 vs TDA7801PDTR
  • TDA7718 vs TDA7801PD
  • TDA7718 vs TDA7729TR
  • TDA7718 vs TDA7729
  • TDA7718 vs TDA7721TR
  • TDA7718 vs TDA7721
  • TDA7718 vs TDA7719TR
  • TDA7718 vs TDA7719
  • TDA7718 vs TDA7718TR
  • TDA7718 vs TDA7718NTR
  • TDA7718 vs TDA7718N
  • TDA7718 vs TDA7718BTR
  • TDA7718 vs TDA7718B
  • TDA7718 vs TDA7717
  • TDA7718 vs TDA7716N
  • TDA7718 vs TDA7501
  • TDA7718 vs TDA7476013TR
  • TDA7718 vs TDA7476
  • TDA7718 vs TDA746913TR
  • TDA7718 vs TDA7469
  • TDA7718 vs TDA7468D13TR
  • TDA7718 vs TDA7468D
  • TDA7718 vs TDA7467D$
  • TDA7718 vs TDA7467D
  • TDA7718 vs TDA7467$
  • TDA7718 vs TDA7467
  • TDA7718 vs TDA7464$
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you