Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ ams OSRAM TDC-GP21 TRA
TDC-GP21 TRA
Discontinued
Interface - Sensor and Detector Interfaces
Description:
IC ULTRASONIC FLOW SENSOR 32QFN
Manufacturer:
ams OSRAM
Datasheet:
TDC-GP21 TRA Datasheet
History Price: Discontinued at Digi-Key
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDC-GP21 TRA vs TDC1000PWR
Part No
TDC-GP21 TRA
TDC1000PWR
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
ams OSRAM
Texas Instruments
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Discontinued
Active
Type
Converter
Front End
Input Type
-
Ultrasound
Output Type
-
Digital
Current - Supply
100 nA
5 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-QFN (5x5)
28-TSSOP