TDC-GP21 TRA
TDC-GP21 TRA
Discontinued
Description:  IC ULTRASONIC FLOW SENSOR 32QFN
Manufacturer:  ams OSRAM
History Price: Discontinued at Digi-Key
In Stock: 32000
TDC-GP21 TRA Specification
Specification
Part No
TDC-GP21 TRA
Category
Interface - Sensor and Detector Interfaces
Manufacturer
ams OSRAM
Series
-
Packaging
Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Converter
Input Type
-
Output Type
-
Current - Supply
100 nA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
TDC-GP21 TRA Related Parts
TDC-GP2 T&R 1K
TDC-GP2 T&R 1K
ams OSRAM
IC TDC 2 CHANNEL 32QFN
TDC-GP22 TRA
TDC-GP22 TRA
ams OSRAM
ULTRASONIC FLOW SENSOR 32QFN
TDC-GP30YD T&R
TDC-GP30YD T&R
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC1000PW
TDC1000PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000PWR
TDC1000PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWQ1
TDC1000QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWRQ1
TDC1000QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PW
TDC1011PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PWR
TDC1011PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWQ1
TDC1011QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWRQ1
TDC1011QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC7200PW
TDC7200PW
Texas Instruments
IC DIG CONV 14TSSOP
TDC-GP21 TRA Compare Parts
  • TDC-GP21 TRA vs TDC7201ZAXR
  • TDC-GP21 TRA vs TDC7200PWR
  • TDC-GP21 TRA vs TDC7200PW
  • TDC-GP21 TRA vs TDC1011QPWRQ1
  • TDC-GP21 TRA vs TDC1011QPWQ1
  • TDC-GP21 TRA vs TDC1011PWR
  • TDC-GP21 TRA vs TDC1011PW
  • TDC-GP21 TRA vs TDC1000QPWRQ1
  • TDC-GP21 TRA vs TDC1000QPWQ1
  • TDC-GP21 TRA vs TDC1000PWR
  • TDC-GP21 TRA vs TDC1000PW
  • TDC-GP21 TRA vs TDC-GP30YD T&R
  • TDC-GP21 TRA vs TDC-GP22 TRA
  • TDC-GP21 TRA vs TDC-GP2 T&R 1K
  • TDC-GP21 TRA vs TDC-GPX2FLQM
  • TDC-GP21 TRA vs TDC-GPX-FG
  • TDC-GP21 TRA vs TDC-GPX2 TRA
  • TDC-GP21 TRA vs TDC-GPX
  • TDC-GP21 TRA vs TDC-GP30YD-F01 3K
  • TDC-GP21 TRA vs TDC-GP30YD-F01 1K
  • TDC-GP21 TRA vs TDC-GP30YD 3K
  • TDC-GP21 TRA vs TDC-GP30YD 1K
  • TDC-GP21 TRA vs TDC-GP30YA-F01 3K
  • TDC-GP21 TRA vs TDC-GP30YA 3K
  • TDC-GP21 TRA vs TDC-GP22 5K T&R
  • TDC-GP21 TRA vs TDC-GP22 1K T&R
  • TDC-GP21 TRA vs TDC-GP21 3K
  • TDC-GP21 TRA vs TDC-GP21 1K
  • TDC-GP21 TRA vs TDC-GP2 T&R 2K
  • TDC-GP21 TRA vs TDC-GP1
  • TDC-GP21 TRA vs TDC-GPX2 FLQM
  • TDC-GP21 TRA vs TDC-GP30YA-F01 1K
  • TDC-GP21 TRA vs TDC-GP30YA 1K
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.