Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Texas Instruments TDC1000PWR
TDC1000PWR
Active
Interface - Sensor and Detector Interfaces
Description:
IC AFE ULTRA SENSING 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
TDC1000PWR Datasheet
History Price: $6.73000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TDC1000PWR vs TDC7200PW
Part No
TDC1000PWR
TDC7200PW
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Front End
Time to Flight to Digital Converter
Input Type
Ultrasound
Ultrasound
Output Type
Digital
Digital
Current - Supply
5 mA
1.35 mA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
14-TSSOP