TDC1000PWR
TDC1000PWR
Active
Description:  IC AFE ULTRA SENSING 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TDC1000PWR Datasheet
History Price: $6.73000
In Stock: 43600
TDC1000PWR Specification
Specification
Part No
TDC1000PWR
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Front End
Input Type
Ultrasound
Output Type
Digital
Current - Supply
5 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
TDC1000PWR Related Parts
TDC-GP2 T&R 1K
TDC-GP2 T&R 1K
ams OSRAM
IC TDC 2 CHANNEL 32QFN
TDC-GP21 TRA
TDC-GP21 TRA
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC-GP22 TRA
TDC-GP22 TRA
ams OSRAM
ULTRASONIC FLOW SENSOR 32QFN
TDC-GP30YD T&R
TDC-GP30YD T&R
ams OSRAM
IC ULTRASONIC FLOW SENSOR 32QFN
TDC1000PW
TDC1000PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWQ1
TDC1000QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1000QPWRQ1
TDC1000QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PW
TDC1011PW
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011PWR
TDC1011PWR
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWQ1
TDC1011QPWQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC1011QPWRQ1
TDC1011QPWRQ1
Texas Instruments
IC AFE ULTRA SENSING 28TSSOP
TDC7200PW
TDC7200PW
Texas Instruments
IC DIG CONV 14TSSOP
TDC1000PWR Compare Parts
  • TDC1000PWR vs TDC7201ZAXR
  • TDC1000PWR vs TDC7200PWR
  • TDC1000PWR vs TDC7200PW
  • TDC1000PWR vs TDC1011QPWRQ1
  • TDC1000PWR vs TDC1011QPWQ1
  • TDC1000PWR vs TDC1011PWR
  • TDC1000PWR vs TDC1011PW
  • TDC1000PWR vs TDC1000QPWRQ1
  • TDC1000PWR vs TDC1000QPWQ1
  • TDC1000PWR vs TDC1000PW
  • TDC1000PWR vs TDC-GP30YD T&R
  • TDC1000PWR vs TDC-GP22 TRA
  • TDC1000PWR vs TDC-GP21 TRA
  • TDC1000PWR vs TDC-GP2 T&R 1K
  • TDC1000PWR vs TDC-GPX2FLQM
  • TDC1000PWR vs TDC-GPX-FG
  • TDC1000PWR vs TDC-GPX2 TRA
  • TDC1000PWR vs TDC-GPX
  • TDC1000PWR vs TDC-GP30YD-F01 3K
  • TDC1000PWR vs TDC-GP30YD-F01 1K
  • TDC1000PWR vs TDC-GP30YD 3K
  • TDC1000PWR vs TDC-GP30YD 1K
  • TDC1000PWR vs TDC-GP30YA-F01 3K
  • TDC1000PWR vs TDC-GP30YA 3K
  • TDC1000PWR vs TDC-GP22 5K T&R
  • TDC1000PWR vs TDC-GP22 1K T&R
  • TDC1000PWR vs TDC-GP21 3K
  • TDC1000PWR vs TDC-GP21 1K
  • TDC1000PWR vs TDC-GP2 T&R 2K
  • TDC1000PWR vs TDC-GP1
  • TDC1000PWR vs TDC-GPX2 FLQM
  • TDC1000PWR vs TDC-GP30YA-F01 1K
  • TDC1000PWR vs TDC-GP30YA 1K
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.