THC63LVD1024
THC63LVD1024
Active
Description:  IC DESERIALIZER LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $7.82333
In Stock: 4400
THC63LVD1024 vs THCV217-B
Series
THine
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
945Mbps
3.4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
10
42
Number of Outputs
70
2
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP Exposed Pad
105-TFBGA, CSPBGA
Supplier Device Package
144-LQFP-EP (20x20)
105-TFBGA (10x10)