THC63LVD1024
THC63LVD1024
Active
Description:  IC DESERIALIZER LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $7.82333
In Stock: 4400
THC63LVD1024 Specification
Specification
Part No
THC63LVD1024
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
945Mbps
Input Type
LVDS
Output Type
CMOS/TTL
Number of Inputs
10
Number of Outputs
70
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP Exposed Pad
Supplier Device Package
144-LQFP-EP (20x20)
THC63LVD1024 Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD823B
THC63LVD823B
THine Solutions
IC SERIALIZER DUAL LVDS 100TQFP
THC63LVD1024 Description
The THine Solutions THC63LVD1024 is a high-performance, low-voltage differential signaling (LVDS) serializer designed for high-speed data transmission applications. This device is particularly well-suited for applications requiring high data rates, such as video transmission, imaging systems, and other high-speed digital communication systems. Below is a detailed overview of the THC63LVD1024, including its specifications, features, and typical applications.

## Overview

The THC63LVD1024 is a 10-bit LVDS serializer that converts parallel data into a serial format, allowing for efficient transmission over long distances with minimal signal degradation. The device supports a wide range of input data rates and is designed to operate in various environments, making it ideal for industrial, automotive, and consumer electronics applications.

## Key Features

1. High-Speed Data Transmission: The THC63LVD1024 supports data rates of up to 1.0 Gbps, enabling the transmission of high-resolution video and other data-intensive applications.

2. 10-Bit Data Input: The device accepts 10-bit parallel data inputs, making it suitable for applications that require high data precision.

3. Low Voltage Differential Signaling (LVDS): The LVDS technology allows for low power consumption and reduced electromagnetic interference (EMI), making it ideal for high-speed data transmission.

4. Wide Supply Voltage Range: The THC63LVD1024 operates with a supply voltage range of 3.3V ±10%, providing flexibility for various system designs.

5. Integrated Clock Recovery: The device includes an integrated clock recovery circuit, which helps maintain data integrity and synchronization during transmission.

6. Low Power Consumption: The THC63LVD1024 is designed for low power operation, making it suitable for battery-powered and energy-efficient applications.

7. Robust Design: The device is designed to withstand harsh environmental conditions, making it suitable for industrial and automotive applications.

8. Compact Package: The THC63LVD1024 is available in a compact 48-pin LQFP package, facilitating easy integration into space-constrained designs.

## Specifications

- Data Rate: Up to 1.0 Gbps
- Input Data Width: 10 bits
- Supply Voltage: 3.3V ±10%
- Power Consumption: Typically 200 mW
- Operating Temperature Range: -40°C to +85°C
- Output Format: LVDS
- Input Format: Parallel data
- Package Type: 48-Pin LQFP
- Pin Configuration:
- Pin 1: GND
- Pin 2: VDD
- Pin 3-12: Data Inputs (D0-D9)
- Pin 13: CLK (Clock Input)
- Pin 14: LVDS Output (OUT+)
- Pin 15: LVDS Output (OUT-)
- Pin 16: Various control and configuration pins

## Applications

The THC63LVD1024 is suitable for a wide range of applications, including:

- High-Definition Video Transmission: Used in video cameras, displays, and other imaging systems that require high-speed data transfer.
- Industrial Automation: Employed in industrial control systems for transmitting sensor data and control signals over long distances.
- Automotive Systems: Suitable for automotive applications such as camera systems, infotainment, and advanced driver-assistance systems (ADAS).
- Consumer Electronics: Used in devices such as televisions, projectors, and gaming consoles that require high-speed data communication.

## Conclusion

The THine Solutions THC63LVD1024 is a versatile and efficient LVDS serializer that offers high-speed data transmission capabilities for a variety of applications. Its ability to handle 10-bit parallel data, combined with low power consumption and robust design, makes it an excellent choice for high-performance systems in industrial, automotive, and consumer electronics sectors. The integrated clock recovery feature ensures data integrity, while the compact package allows for easy integration into space-constrained designs. Overall, the THC63LVD1024 is a valuable component for engineers and designers looking to implement high-speed data communication solutions in their projects.
THC63LVD1024 Compare Parts
  • THC63LVD1024 vs THCV2911B
  • THC63LVD1024 vs THCV2911A-B
  • THC63LVD1024 vs THCV2911A
  • THC63LVD1024 vs THCV245A
  • THC63LVD1024 vs THCV244A-B
  • THC63LVD1024 vs THCV243-B
  • THC63LVD1024 vs THCV243
  • THC63LVD1024 vs THCV242A-P-B
  • THC63LVD1024 vs THCV242A-B
  • THC63LVD1024 vs THCV242A
  • THC63LVD1024 vs THCV242-B
  • THC63LVD1024 vs THCV241A-P-B
  • THC63LVD1024 vs THCV241A-P
  • THC63LVD1024 vs THCV241A-B
  • THC63LVD1024 vs THCV241A
  • THC63LVD1024 vs THCV236-Q-B
  • THC63LVD1024 vs THCV236-Q
  • THC63LVD1024 vs THCV236-B
  • THC63LVD1024 vs THCV236
  • THC63LVD1024 vs THCV235-Q-B
  • THC63LVD1024 vs THCV235-Q
  • THC63LVD1024 vs THCV235-B
  • THC63LVD1024 vs THCV235
  • THC63LVD1024 vs THCV234-B
  • THC63LVD1024 vs THCV234
  • THC63LVD1024 vs THCV233-B
  • THC63LVD1024 vs THCV233
  • THC63LVD1024 vs THCV231-Q-B
  • THC63LVD1024 vs THCV231-Q
  • THC63LVD1024 vs THCV231-B
  • THC63LVD1024 vs THCV231
  • THC63LVD1024 vs THCV226-B
  • THC63LVD1024 vs THCV226
  • THC63LVD1024 vs THCV220-B
  • THC63LVD1024 vs THCV220
  • THC63LVD1024 vs THCV219-B
  • THC63LVD1024 vs THCV219
  • THC63LVD1024 vs THCV218-B
  • THC63LVD1024 vs THCV218
  • THC63LVD1024 vs THCV217-B
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.