THC63LVD1024
THC63LVD1024
Active
Description:  IC DESERIALIZER LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $7.82333
In Stock: 4400
THC63LVD1024 vs THCV236-Q
Manufacturer
Series
THine
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
945Mbps
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
CMOS/TTL
Number of Inputs
10
1
Number of Outputs
70
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
144-LQFP-EP (20x20)
64-QFN (9x9)