Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD1024
THC63LVD1024
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER LVDS 144LQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD1024 Datasheet
History Price: $7.82333
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD1024 vs THCV241A-B
Part No
THC63LVD1024
THCV241A-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
945Mbps
4Gbps
Input Type
LVDS
CMOS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
10
6
Number of Outputs
70
2
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
144-LQFP-EP (20x20)
40-QFN (5x5)