THC63LVD104C
THC63LVD104C
Active
Description:  IC DESERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $5.43000
In Stock: 2800
THC63LVD104C vs THCV218
Series
THine
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
784Mbps
3.4Gbs
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
CMOS/TTL
Number of Inputs
5
2
Number of Outputs
35
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
145-TFBGA
Supplier Device Package
64-TQFP (10x10)
145-TFBGA (12x12)