THC63LVD104C
THC63LVD104C
Active
Description:  IC DESERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $5.43000
In Stock: 2800
THC63LVD104C Specification
Specification
Part No
THC63LVD104C
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
784Mbps
Input Type
LVDS
Output Type
CMOS/TTL
Number of Inputs
5
Number of Outputs
35
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
THC63LVD104C Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD823B
THC63LVD823B
THine Solutions
IC SERIALIZER DUAL LVDS 100TQFP
THC63LVD104C Description
The THC63LVD104C is a high-performance, low-voltage differential signaling (LVDS) serializer developed by THine Solutions. This device is designed to facilitate high-speed data transmission, particularly in applications such as video processing, imaging systems, and other data-intensive environments. The THC63LVD104C is notable for its ability to serialize parallel data into a high-speed serial format, making it an essential component in modern digital communication systems.

## Overview

The THC63LVD104C is a 10-bit LVDS serializer that converts 10 bits of parallel data into a single LVDS output stream. It is engineered to support high data rates while maintaining low power consumption, making it suitable for a variety of applications, including high-definition video transmission, industrial automation, and medical imaging.

## Key Features

1. High-Speed Serialization: The THC63LVD104C supports data rates of up to 1.5 Gbps, enabling the transmission of high-resolution video and other data types with minimal latency.

2. 10-Bit Data Input: The device can accept 10 bits of parallel data, which it serializes into a single LVDS output. This feature reduces the number of signal lines required for data transmission, simplifying system design.

3. Low Power Operation: Operating at a supply voltage of 3.3V, the THC63LVD104C is designed for low power consumption, typically around 200 mW, making it ideal for battery-operated and energy-efficient applications.

4. Robust LVDS Interface: The LVDS technology employed in the THC63LVD104C provides excellent noise immunity and allows for long-distance data transmission with minimal signal degradation.

5. Flexible Input Configuration: The device can handle various input formats, including both single-ended and differential signals, providing versatility for different application requirements.

6. Integrated Clock Recovery: The THC63LVD104C features clock recovery capabilities, ensuring that the serialized data can be accurately reconstructed at the receiving end.

7. Error Detection: The device includes built-in error detection mechanisms, enhancing the reliability of data transmission.

## Specifications

- Data Rate: Up to 1.5 Gbps
- Input Data Width: 10 bits
- Output Format: LVDS
- Supply Voltage: 3.3V ± 10%
- Power Consumption: Typically around 200 mW
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) or TQFP (Thin Quad Flat Package)
- Pin Count: 48 pins (for QFN package)
- Input Signal Levels: Compatible with standard CMOS levels
- Output Signal Levels: LVDS compliant output levels
- Maximum Input Frequency: Up to 150 MHz

## Applications

The THC63LVD104C is suitable for a wide range of applications, including:

- High-Definition Video Transmission: Ideal for transmitting video signals in consumer electronics, such as televisions, projectors, and digital signage.
- Industrial Imaging Systems: Used in machine vision and industrial cameras for high-speed data transfer in automation and quality control processes.
- Medical Imaging Equipment: Suitable for medical devices that require high-resolution imaging and reliable data transmission, such as ultrasound and MRI systems.
- Automotive Applications: Can be utilized in automotive cameras, infotainment systems, and advanced driver-assistance systems (ADAS) for efficient data communication.

## Conclusion

The THC63LVD104C is a versatile and efficient LVDS serializer that meets the demands of high-speed data transmission across various applications. Its combination of high data rates, low power consumption, and robust performance makes it an excellent choice for designers looking to implement reliable and efficient data communication solutions. Whether in consumer electronics, industrial applications, or medical devices, the THC63LVD104C provides the necessary features to ensure high-quality data transmission, making it a valuable component in modern digital systems.
THC63LVD104C Compare Parts
  • THC63LVD104C vs THCV2911B
  • THC63LVD104C vs THCV2911A-B
  • THC63LVD104C vs THCV2911A
  • THC63LVD104C vs THCV245A
  • THC63LVD104C vs THCV244A-B
  • THC63LVD104C vs THCV243-B
  • THC63LVD104C vs THCV243
  • THC63LVD104C vs THCV242A-P-B
  • THC63LVD104C vs THCV242A-B
  • THC63LVD104C vs THCV242A
  • THC63LVD104C vs THCV242-B
  • THC63LVD104C vs THCV241A-P-B
  • THC63LVD104C vs THCV241A-P
  • THC63LVD104C vs THCV241A-B
  • THC63LVD104C vs THCV241A
  • THC63LVD104C vs THCV236-Q-B
  • THC63LVD104C vs THCV236-Q
  • THC63LVD104C vs THCV236-B
  • THC63LVD104C vs THCV236
  • THC63LVD104C vs THCV235-Q-B
  • THC63LVD104C vs THCV235-Q
  • THC63LVD104C vs THCV235-B
  • THC63LVD104C vs THCV235
  • THC63LVD104C vs THCV234-B
  • THC63LVD104C vs THCV234
  • THC63LVD104C vs THCV233-B
  • THC63LVD104C vs THCV233
  • THC63LVD104C vs THCV231-Q-B
  • THC63LVD104C vs THCV231-Q
  • THC63LVD104C vs THCV231-B
  • THC63LVD104C vs THCV231
  • THC63LVD104C vs THCV226-B
  • THC63LVD104C vs THCV226
  • THC63LVD104C vs THCV220-B
  • THC63LVD104C vs THCV220
  • THC63LVD104C vs THCV219-B
  • THC63LVD104C vs THCV219
  • THC63LVD104C vs THCV218-B
  • THC63LVD104C vs THCV218
  • THC63LVD104C vs THCV217-B
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.