Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD104C
THC63LVD104C
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER SNGL LVDS 64TQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD104C Datasheet
History Price: $5.43000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD104C vs THCV243
Part No
THC63LVD104C
THCV243
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
784Mbps
4Gbps
Input Type
LVDS
CMOS
Output Type
CMOS/TTL
CMOS
Number of Inputs
5
-
Number of Outputs
35
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
35-UFBGA, CSPBGA
Supplier Device Package
64-TQFP (10x10)
35-CSP (2.13x2.9)