THC63LVD104C
THC63LVD104C
Active
Description:  IC DESERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $5.43000
In Stock: 2800
THC63LVD104C vs THCV2911B
Series
THine
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer/Deserializer
Data Rate
784Mbps
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
5
2
Number of Outputs
35
2
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
30-WFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
30-QFN (2.5x4.5)