☰
THCV213
THCV213
Active
Description:  IC SERIALIZER DUAL LVDS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV213 Datasheet
History Price: $10.47000
In Stock: 25840
THCV213 vs THCV231-Q
Part No
Manufacturer
Series
Automotive, AEC-Q100, THine
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
-
4Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
18
1
Number of Outputs
2
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
32-QFN (5x5)