Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THCV231-Q
THCV231-Q
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SINGLE 32QFN
Manufacturer:
CEL
Datasheet:
THCV231-Q Datasheet
History Price: $16.70000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV231-Q Specification
Specification
Part No
THCV231-Q
Category
Interface - Serializers, Deserializers
Manufacturer
CEL
Series
Automotive, AEC-Q100, THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
4Gbps
Input Type
CMOS/TTL
Output Type
V-by-One?HS
Number of Inputs
1
Number of Outputs
1
Voltage - Supply
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
THCV231-Q PDF Datasheet
THCV231-Q Datasheet
Click and Download: THCV231-Q Datasheet
THCV231-Q Related Parts
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV231-Q Compare Parts
THCV231-Q vs THCV2911B
THCV231-Q vs THCV2911A-B
THCV231-Q vs THCV2911A
THCV231-Q vs THCV245A
THCV231-Q vs THCV244A-B
THCV231-Q vs THCV243-B
THCV231-Q vs THCV243
THCV231-Q vs THCV242A-P-B
THCV231-Q vs THCV242A-B
THCV231-Q vs THCV242A
THCV231-Q vs THCV242-B
THCV231-Q vs THCV241A-P-B
THCV231-Q vs THCV241A-P
THCV231-Q vs THCV241A-B
THCV231-Q vs THCV241A
THCV231-Q vs THCV236-Q-B
THCV231-Q vs THCV236-Q
THCV231-Q vs THCV236-B
THCV231-Q vs THCV236
THCV231-Q vs THCV235-Q-B
THCV231-Q vs THCV235-Q
THCV231-Q vs THCV235-B
THCV231-Q vs THCV235
THCV231-Q vs THCV234-B
THCV231-Q vs THCV234
THCV231-Q vs THCV233-B
THCV231-Q vs THCV233
THCV231-Q vs THCV231-Q-B
THCV231-Q vs THCV231-B
THCV231-Q vs THCV231
THCV231-Q vs THCV226-B
THCV231-Q vs THCV226
THCV231-Q vs THCV220-B
THCV231-Q vs THCV220
THCV231-Q vs THCV219-B
THCV231-Q vs THCV219
THCV231-Q vs THCV218-B
THCV231-Q vs THCV218
THCV231-Q vs THCV217-B
THCV231-Q vs THCV217
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much