☰
THCV218
THCV218
Active
Description:  IC DESERIALIZER DUAL 145TFBGA
Manufacturer:  THine Solutions
Datasheet:   THCV218 Datasheet
History Price: $16.83000
In Stock: 2000
THCV218 vs THCV231-Q
Part No
Manufacturer
Series
THine
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.4Gbs
4Gbps
Input Type
V-by-One?HS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
2
1
Number of Outputs
42
1
Voltage - Supply
1.8V, 3.3V
1.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
145-TFBGA
32-VFQFN Exposed Pad
Supplier Device Package
145-TFBGA (12x12)
32-QFN (5x5)