☰
THCV219
THCV219
Active
Description:  1LANE LVCMOS_V-BY-ONEHS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV219 Datasheet
History Price: $10.87500
In Stock: 38240
THCV219 vs THCV231-Q
Part No
Manufacturer
Series
-
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3Gbps
4Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
35
1
Number of Outputs
1
1
Voltage - Supply
2.3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
32-QFN (5x5)