☰
THCV231-B
THCV231-B
Active
Description:  IC SERIALIZER SINGLE 32QFN
Manufacturer:  CEL
Datasheet:   THCV231-B Datasheet
History Price: $11.35000
In Stock: 40080
THCV231-B vs THCV216
Part No
Manufacturer
Series
THine
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
4Gbps
3.75Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
1
2
Number of Outputs
1
42
Voltage - Supply
1.7V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
32-QFN (5x5)
64-TSSOP