☰
THCV216
THCV216
Active
Description:  IC DESERIALIZER DUAL 64TSSOP
Manufacturer:  THine Solutions
Datasheet:   THCV216 Datasheet
History Price: $16.83000
In Stock: 29520
THCV216 Specification
Specification
Part No
THCV216
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
3.75Gbps
Input Type
V-by-One?HS
Output Type
LVDS
Number of Inputs
2
Number of Outputs
42
Voltage - Supply
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
64-TSSOP
THCV216 Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV216 Compare Parts
  • THCV216 vs THCV2911B
  • THCV216 vs THCV2911A-B
  • THCV216 vs THCV2911A
  • THCV216 vs THCV245A
  • THCV216 vs THCV244A-B
  • THCV216 vs THCV243-B
  • THCV216 vs THCV243
  • THCV216 vs THCV242A-P-B
  • THCV216 vs THCV242A-B
  • THCV216 vs THCV242A
  • THCV216 vs THCV242-B
  • THCV216 vs THCV241A-P-B
  • THCV216 vs THCV241A-P
  • THCV216 vs THCV241A-B
  • THCV216 vs THCV241A
  • THCV216 vs THCV236-Q-B
  • THCV216 vs THCV236-Q
  • THCV216 vs THCV236-B
  • THCV216 vs THCV236
  • THCV216 vs THCV235-Q-B
  • THCV216 vs THCV235-Q
  • THCV216 vs THCV235-B
  • THCV216 vs THCV235
  • THCV216 vs THCV234-B
  • THCV216 vs THCV234
  • THCV216 vs THCV233-B
  • THCV216 vs THCV233
  • THCV216 vs THCV231-Q-B
  • THCV216 vs THCV231-Q
  • THCV216 vs THCV231-B
  • THCV216 vs THCV231
  • THCV216 vs THCV226-B
  • THCV216 vs THCV226
  • THCV216 vs THCV220-B
  • THCV216 vs THCV220
  • THCV216 vs THCV219-B
  • THCV216 vs THCV219
  • THCV216 vs THCV218-B
  • THCV216 vs THCV218
  • THCV216 vs THCV217-B
  • THCV216 FAQ
    Q1: What is the THine Solutions THCV216?
    A1: The THine Solutions THCV216 is a high-performance HDMI video interface IC designed to enable efficient video data transmission in digital systems.

    Q2: What are the key features of the THine Solutions THCV216?
    A2: The THCV216 offers features such as HDMI video and audio data transmission, low power consumption, and support for high-definition video resolutions.

    Q3: What HDMI version is supported by the THine Solutions THCV216?
    A3: The THine Solutions THCV216 supports HDMI 2.0, allowing for high-definition video and audio transmission with fast data rates.

    Q4: What video resolutions are supported by the THine Solutions THCV216?
    A4: The THine Solutions THCV216 supports resolutions up to 4K (3840x2160) at 60Hz, ensuring high-quality video output.

    Q5: What is the power supply voltage required for the THine Solutions THCV216?
    A5: The THine Solutions THCV216 requires a power supply voltage of 3.3V, making it compatible with standard logic levels for integration into various systems.

    Q6: What type of application can use the THine Solutions THCV216?
    A6: The THine Solutions THCV216 is typically used in digital systems that require HDMI video and audio transmission, such as display devices, media players, and automotive infotainment systems.

    Q7: Does the THine Solutions THCV216 support HDCP (High-bandwidth Digital Content Protection)?
    A7: Yes, the THine Solutions THCV216 supports HDCP 2.2, ensuring secure transmission of protected digital content.

    Q8: Is the THine Solutions THCV216 compatible with both input and output HDMI devices?
    A8: The THine Solutions THCV216 is designed to interface with HDMI input and output devices, making it versatile for both source and sink applications.

    Q9: What is the maximum data rate supported by the THine Solutions THCV216?
    A9: The THine Solutions THCV216 supports a maximum data rate of 6 Gbps, which is sufficient for 4K video transmission at 60Hz.

    Q10: How many HDMI channels can the THine Solutions THCV216 handle?
    A10: The THine Solutions THCV216 supports up to 4 HDMI channels for high-speed data transmission, ensuring efficient video processing.

    Q11: Can the THine Solutions THCV216 handle both audio and video signals?
    A11: Yes, the THine Solutions THCV216 is capable of transmitting both audio and video signals over a single HDMI connection, simplifying integration.

    Q12: Is the THine Solutions THCV216 suitable for automotive applications?
    A12: Yes, the THine Solutions THCV216 is suitable for automotive applications, such as infotainment systems and in-car displays, where high-definition video and audio are required.

    Q13: What type of video encoding does the THine Solutions THCV216 support?
    A13: The THine Solutions THCV216 supports HDMI encoding for both standard and high-definition video formats, including 4K video at 60Hz.

    Q14: Does the THine Solutions THCV216 support 3D video formats?
    A14: Yes, the THine Solutions THCV216 supports 3D video formats, enabling high-quality 3D video transmission for compatible devices.

    Q15: What is the typical power consumption of the THine Solutions THCV216?
    A15: The THine Solutions THCV216 features low power consumption, making it energy-efficient while maintaining high video and audio performance.

    Q16: Does the THine Solutions THCV216 have integrated video processing?
    A16: No, the THine Solutions THCV216 primarily focuses on data transmission and does not include integrated video processing features like scaling or filtering.

    Q17: Can the THine Solutions THCV216 be used in video wall applications?
    A17: Yes, the THine Solutions THCV216 is suitable for video wall applications where high-quality HDMI video and audio are required for large display setups.

    Q18: Does the THine Solutions THCV216 support CEC (Consumer Electronics Control)?
    A18: Yes, the THine Solutions THCV216 supports CEC, which enables control of multiple HDMI devices via a single remote control.

    Q19: What are the communication interfaces supported by the THine Solutions THCV216?
    A19: The THine Solutions THCV216 supports high-speed HDMI communication, enabling seamless integration with various HDMI-compatible devices.

    Q20: Is the THine Solutions THCV216 available in a small form factor for compact devices?
    A20: Yes, the THine Solutions THCV216 is available in a compact form factor, making it suitable for integration into space-constrained electronic devices.
    Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.