THL3503-B
THL3503-B
Active
Description:  IC LED DRIVER PS 40MA 40QFN
Manufacturer:  CEL
Datasheet:   THL3503-B Datasheet
History Price: $10.19000
In Stock: 20000
THL3503-B vs THL3502
Part No
Manufacturer
Series
THine
THine
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Power Switch
Power Switch
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
16
24
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
35V
35V
Current - Output / Channel
40mA
100mA
Frequency
10MHz
10MHz
Dimming
-
-
Applications
Backlight, Signage
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
48-QFN (7x7)